Belden Inc. Universal tight buffered OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 16f MM OM5. CPR Dca. GUXTC16

Description
Universal (Indoor/Outdoor) tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Low Smoke Zero Halogen outer jacket. 16 fibers MM OM5. CPR Euroclass Dca.
Description
Universal (Indoor/Outdoor) tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Low Smoke Zero Halogen outer jacket. 16 fibers MM OM5. CPR Euroclass Dca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GUXTC16 is a universal tight buffered optical fiber cable designed for both indoor and outdoor applications. It features 16 multimode OM5 fibers and is constructed with glass yarns for added strength and improved rodent protection. The cable is encased in a Low Smoke Zero Halogen (LSZH) jacket, which is flame retardant and suitable for environments where smoke emission is a concern. This cable is compliant with CPR Euroclass Dca, making it suitable for structured wiring systems in various settings, including industrial, telecom, and broadcast networks. It supports all computer network applications such as FDDI, Gigabit Ethernet, and ATM, although it is not suitable for blown installation. The GUXTC16 has a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. It can withstand a minimum bend radius of 200 mm during installation and 100 mm during operation. The cable's tensile strength is rated at 2600 N for short-term installation and 870 N for long-term operation. It operates effectively within a temperature range of -30 °C to +70 °C and is designed to be water-tight and resistant to UV exposure.

Datasheet Summary
Powered by GS/AI

The GUXTC16 is a universal tight buffered optical fiber cable designed for both indoor and outdoor applications. It features 16 multimode OM5 fibers and is constructed with glass yarns for added strength and improved rodent protection. The cable is encased in a Low Smoke Zero Halogen (LSZH) jacket, which is flame retardant and suitable for environments where smoke emission is a concern. This cable is compliant with CPR Euroclass Dca, making it suitable for structured wiring systems in various settings, including industrial, telecom, and broadcast networks. It supports all computer network applications such as FDDI, Gigabit Ethernet, and ATM, although it is not suitable for blown installation. The GUXTC16 has a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. It can withstand a minimum bend radius of 200 mm during installation and 100 mm during operation. The cable's tensile strength is rated at 2600 N for short-term installation and 870 N for long-term operation. It operates effectively within a temperature range of -30 °C to +70 °C and is designed to be water-tight and resistant to UV exposure.

Suppliers

Company
Product
Description
Supplier Links
Universal tight buffered OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 16f MM OM5. CPR Dca. - GUXTC16 - Belden Inc.
St. Louis, MO, United States
Universal tight buffered OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 16f MM OM5. CPR Dca.
GUXTC16
Universal tight buffered OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 16f MM OM5. CPR Dca. GUXTC16
Universal (Indoor/Outdoor) tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Low Smoke Zero Halogen outer jacket. 16 fibers MM OM5. CPR Euroclass Dca.

Universal (Indoor/Outdoor) tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Low Smoke Zero Halogen outer jacket. 16 fibers MM OM5. CPR Euroclass Dca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GUXTC16
Product Name Universal tight buffered OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 16f MM OM5. CPR Dca.
Cable Weight 0.1369 lbs/ft (0.2037 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-H-M4-1-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details