Belden Inc. Universal tight buffered OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 8f MM OM2. CPR B2ca. GUXTB208

Description
Universal (Indoor/Outdoor) tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Low Smoke Zero Halogen outer jacket. 8 fibers MM OM2. CPR Euroclass B2ca.
Description
Universal (Indoor/Outdoor) tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Low Smoke Zero Halogen outer jacket. 8 fibers MM OM2. CPR Euroclass B2ca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GUXTB208 is a universal tight buffered optical fiber cable designed for both indoor and outdoor applications. It features eight multimode OM2 fibers and is constructed with glass yarns for added strength and improved rodent protection. The cable is encased in a Low Smoke Zero Halogen (LSZH) jacket, which is flame retardant and compliant with CPR Euroclass B2ca standards. This cable is suitable for structured wiring systems, including industrial and campus backbones, as well as horizontal cabling for telecom, cable TV, and broadcast networks. It supports various computer network applications such as FDDI, Gigabit Ethernet, and ATM. The cable is not intended for blown installation. The GUXTB208 has a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. It is designed to withstand a temperature range of -30 ¬8C to +55 ¬8C for operation and -5 ¬8C to +50 ¬8C during installation. The cable's construction includes water-tight features and is resistant to UV exposure. It has a minimum bend radius of 146 mm for short-term installation and 73 mm for long-term operation, with a maximum tensile strength of 1600 N during installation and 530 N during operation.

Datasheet Summary
Powered by GS/AI

The GUXTB208 is a universal tight buffered optical fiber cable designed for both indoor and outdoor applications. It features eight multimode OM2 fibers and is constructed with glass yarns for added strength and improved rodent protection. The cable is encased in a Low Smoke Zero Halogen (LSZH) jacket, which is flame retardant and compliant with CPR Euroclass B2ca standards. This cable is suitable for structured wiring systems, including industrial and campus backbones, as well as horizontal cabling for telecom, cable TV, and broadcast networks. It supports various computer network applications such as FDDI, Gigabit Ethernet, and ATM. The cable is not intended for blown installation. The GUXTB208 has a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. It is designed to withstand a temperature range of -30 ¬8C to +55 ¬8C for operation and -5 ¬8C to +50 ¬8C during installation. The cable's construction includes water-tight features and is resistant to UV exposure. It has a minimum bend radius of 146 mm for short-term installation and 73 mm for long-term operation, with a maximum tensile strength of 1600 N during installation and 530 N during operation.

Suppliers

Company
Product
Description
Supplier Links
Universal tight buffered OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 8f MM OM2. CPR B2ca. - GUXTB208 - Belden Inc.
St. Louis, MO, United States
Universal tight buffered OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 8f MM OM2. CPR B2ca.
GUXTB208
Universal tight buffered OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 8f MM OM2. CPR B2ca. GUXTB208
Universal (Indoor/Outdoor) tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Low Smoke Zero Halogen outer jacket. 8 fibers MM OM2. CPR Euroclass B2ca.

Universal (Indoor/Outdoor) tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Low Smoke Zero Halogen outer jacket. 8 fibers MM OM2. CPR Euroclass B2ca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GUXTB208
Product Name Universal tight buffered OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 8f MM OM2. CPR B2ca.
Cable Weight 0.0833 lbs/ft (0.1240 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 1929619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Duplex
Fiber Mode Multimode
Features Other; OM1
View Details
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00002 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details