Belden Inc. Universal tight buffered OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 12f SM OS2 G.652.D & G.657.A1. CPR Dca. GUXTA12

Description
Universal (Indoor/Outdoor) tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Low Smoke Zero Halogen outer jacket. 12 fibers SM OS2 G.652.D & G.657.A1. CPR Euroclass Dca.
Description
Universal (Indoor/Outdoor) tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Low Smoke Zero Halogen outer jacket. 12 fibers SM OS2 G.652.D & G.657.A1. CPR Euroclass Dca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GUXTA12 is a universal tight buffered optical fiber cable designed for both indoor and outdoor applications. It features 12 single-mode fibers compliant with ITU-T standards G.652.D and G.657.A1, ensuring compatibility with various network applications including FDDI, Gigabit Ethernet, and ATM. The cable is constructed with glass yarns for added strength and improved rodent protection, and it is encased in a Low Smoke Zero Halogen (LSZH) jacket, which enhances safety in case of fire. This cable is suitable for structured wiring systems such as industrial backbones, campus backbones, and horizontal cabling. It is rated Euroclass Dca for fire performance and is compliant with several international standards, including IEC 60794 and ISO/IEC 11801-1. The operating temperature range is from -30 ¬8C to +70 ¬8C, making it versatile for various environmental conditions. Optical performance includes a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. The cable also features water-tight construction and is designed to withstand significant tensile and crush forces, making it robust for demanding installations.

Datasheet Summary
Powered by GS/AI

The GUXTA12 is a universal tight buffered optical fiber cable designed for both indoor and outdoor applications. It features 12 single-mode fibers compliant with ITU-T standards G.652.D and G.657.A1, ensuring compatibility with various network applications including FDDI, Gigabit Ethernet, and ATM. The cable is constructed with glass yarns for added strength and improved rodent protection, and it is encased in a Low Smoke Zero Halogen (LSZH) jacket, which enhances safety in case of fire. This cable is suitable for structured wiring systems such as industrial backbones, campus backbones, and horizontal cabling. It is rated Euroclass Dca for fire performance and is compliant with several international standards, including IEC 60794 and ISO/IEC 11801-1. The operating temperature range is from -30 ¬8C to +70 ¬8C, making it versatile for various environmental conditions. Optical performance includes a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. The cable also features water-tight construction and is designed to withstand significant tensile and crush forces, making it robust for demanding installations.

Suppliers

Company
Product
Description
Supplier Links
Universal tight buffered OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 12f SM OS2 G.652.D & G.657.A1. CPR Dca. - GUXTA12 - Belden Inc.
St. Louis, MO, United States
Universal tight buffered OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 12f SM OS2 G.652.D & G.657.A1. CPR Dca.
GUXTA12
Universal tight buffered OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 12f SM OS2 G.652.D & G.657.A1. CPR Dca. GUXTA12
Universal (Indoor/Outdoor) tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Low Smoke Zero Halogen outer jacket. 12 fibers SM OS2 G.652.D & G.657.A1. CPR Euroclass Dca.

Universal (Indoor/Outdoor) tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Low Smoke Zero Halogen outer jacket. 12 fibers SM OS2 G.652.D & G.657.A1. CPR Euroclass Dca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GUXTA12
Product Name Universal tight buffered OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 12f SM OS2 G.652.D & G.657.A1. CPR Dca.
Cable Weight 0.1131 lbs/ft (0.1683 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Singlemode, F-SC-C, 320-430 nm, 2 m, FC/APC - F-SM-300-SC-C-2FCA - Newport MKS
Specs
Fiber Mode SingleMode
Connector Type FC/APC Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details