Belden Inc. Universal tight buffered OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 12f MM OM1. CPR Dca. GUXT112

Description
Universal (Indoor/Outdoor) tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Low Smoke Zero Halogen outer jacket. 12 fibers MM OM1. CPR Euroclass Dca.
Description
Universal (Indoor/Outdoor) tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Low Smoke Zero Halogen outer jacket. 12 fibers MM OM1. CPR Euroclass Dca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GUXT112 is a universal tight buffered optical fiber cable designed for both indoor and outdoor applications. It features a Low Smoke Zero Halogen (LSZH) outer jacket, which provides flame retardant properties and minimizes smoke emissions in case of fire. The cable contains 12 multimode OM1 fibers, making it suitable for various structured wiring systems, including industrial backbones and telecom networks. This cable is constructed with glass yarns for added strength and improved rodent protection. It is rated Euroclass Dca for fire performance, ensuring compliance with European safety standards. The cable supports a range of network applications, including FDDI, Gigabit Ethernet, and ATM, but is not suitable for blown installation. In terms of optical performance, the maximum attenuation is 3.4 dB/km at 850 nm and 0.9 dB/km at 1300 nm. The cable has a minimum bend radius of 188 mm for short-term installation and 94 mm for long-term operation. It can withstand a maximum tensile strength of 2200 N during installation and 730 N during operation. The operating temperature range is from -30 °C to +70 °C, with a storage temperature range also between -30 °C and +70 °C. Overall, the GUXT112 is a robust option for engineers seeking a reliable optical fiber solution for diverse networking environments.

Datasheet Summary
Powered by GS/AI

The GUXT112 is a universal tight buffered optical fiber cable designed for both indoor and outdoor applications. It features a Low Smoke Zero Halogen (LSZH) outer jacket, which provides flame retardant properties and minimizes smoke emissions in case of fire. The cable contains 12 multimode OM1 fibers, making it suitable for various structured wiring systems, including industrial backbones and telecom networks. This cable is constructed with glass yarns for added strength and improved rodent protection. It is rated Euroclass Dca for fire performance, ensuring compliance with European safety standards. The cable supports a range of network applications, including FDDI, Gigabit Ethernet, and ATM, but is not suitable for blown installation. In terms of optical performance, the maximum attenuation is 3.4 dB/km at 850 nm and 0.9 dB/km at 1300 nm. The cable has a minimum bend radius of 188 mm for short-term installation and 94 mm for long-term operation. It can withstand a maximum tensile strength of 2200 N during installation and 730 N during operation. The operating temperature range is from -30 °C to +70 °C, with a storage temperature range also between -30 °C and +70 °C. Overall, the GUXT112 is a robust option for engineers seeking a reliable optical fiber solution for diverse networking environments.

Suppliers

Company
Product
Description
Supplier Links
Universal tight buffered OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 12f MM OM1. CPR Dca. - GUXT112 - Belden Inc.
St. Louis, MO, United States
Universal tight buffered OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 12f MM OM1. CPR Dca.
GUXT112
Universal tight buffered OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 12f MM OM1. CPR Dca. GUXT112
Universal (Indoor/Outdoor) tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Low Smoke Zero Halogen outer jacket. 12 fibers MM OM1. CPR Euroclass Dca.

Universal (Indoor/Outdoor) tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Low Smoke Zero Halogen outer jacket. 12 fibers MM OM1. CPR Euroclass Dca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GUXT112
Product Name Universal tight buffered OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 12f MM OM1. CPR Dca.
Cable Weight 0.1131 lbs/ft (0.1683 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details