The GUVNF02 is a Universal Optical Fiber Central Loose Tube cable designed for both indoor and outdoor applications. It features a jelly-filled tube construction with glass yarns that enhance rodent protection and provide high tensile strength, rated at a maximum tensile strength of 4500 N for short-term installation. The cable contains 2 single-mode fibers (OS2 G.657.A2) within a 3.3 mm diameter tube, ensuring compatibility with various structured wiring systems, including industrial and telecom networks. The outer jacket is made from Low Smoke Zero Halogen (LSZH) material, which minimizes smoke and toxic gas emissions in case of fire, and is compliant with CPR Euroclass Dca standards. The cable is water-blocking and suitable for installation in ducts, tunnels, and tubes. It operates effectively within a temperature range of -30 °C to +70 °C and has a maximum attenuation of 0.30 dB/km at 1550 nm. The product is also compliant with various international standards, including IEC and ISO/IEC specifications, making it a reliable choice for engineers seeking robust fiber optic solutions.
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns (improved rodent protection and high tensile strength) as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by glass yarns. Existing out of 1 Tube with a diameter of 3.3mm with 2 fibers SM OS2 G.657.A2. CPR Euroclass Dca.
| Belden Inc. | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | GUVNF02 |
| Product Name | Universal OFC CLT (jelly filled): GLASS YARNS(4500N) + LSZH with 1 Tube of Ø3.3mm 2f SM OS2 G.657.A2. CPR Dca. |
| Cable Weight | 0.0997 lbs/ft (0.1484 g/mm) |