Belden Inc. Universal OFC CLT (jelly filled): GLASS YARNS(4500N) + LSZH with 1 Tube of Ø3.3mm 24f MM OM4. CPR Dca. GUVNE24

Description
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns (improved rodent protection and high tensile strength) as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by glass yarns. Existing out of 1 Tube with a diameter of 3.3mm with 24 fibers MM OM4. CPR Euroclass Dca.
Description
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns (improved rodent protection and high tensile strength) as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by glass yarns. Existing out of 1 Tube with a diameter of 3.3mm with 24 fibers MM OM4. CPR Euroclass Dca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GUVNE24 is a Universal Optical Fiber Central Loose Tube cable designed for both indoor and outdoor applications. It features a jelly-filled tube construction with a diameter of 3.3mm, containing 24 multimode OM4 fibers. The cable incorporates glass yarns for enhanced rodent protection and high tensile strength, with a maximum tensile strength of 4500 N for short-term installation. The outer jacket is made from Low Smoke Zero Halogen (LSZH) material, ensuring reduced smoke and toxic gas emissions in case of fire. This cable is suitable for structured wiring systems in various environments, including industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, and tubes. The cable is water-tight and features water-blocking glass yarns, making it resilient against moisture ingress. It meets CPR Euroclass Dca standards and has a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. The operating temperature range is from -30 ¬8C to +70 ¬8C, with installation temperatures between -5 ¬8C and +50 ¬8C.

Datasheet Summary
Powered by GS/AI

The GUVNE24 is a Universal Optical Fiber Central Loose Tube cable designed for both indoor and outdoor applications. It features a jelly-filled tube construction with a diameter of 3.3mm, containing 24 multimode OM4 fibers. The cable incorporates glass yarns for enhanced rodent protection and high tensile strength, with a maximum tensile strength of 4500 N for short-term installation. The outer jacket is made from Low Smoke Zero Halogen (LSZH) material, ensuring reduced smoke and toxic gas emissions in case of fire. This cable is suitable for structured wiring systems in various environments, including industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, and tubes. The cable is water-tight and features water-blocking glass yarns, making it resilient against moisture ingress. It meets CPR Euroclass Dca standards and has a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. The operating temperature range is from -30 ¬8C to +70 ¬8C, with installation temperatures between -5 ¬8C and +50 ¬8C.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC CLT (jelly filled): GLASS YARNS(4500N) + LSZH with 1 Tube of Ø3.3mm 24f MM OM4. CPR Dca. - GUVNE24 - Belden Inc.
St. Louis, MO, United States
Universal OFC CLT (jelly filled): GLASS YARNS(4500N) + LSZH with 1 Tube of Ø3.3mm 24f MM OM4. CPR Dca.
GUVNE24
Universal OFC CLT (jelly filled): GLASS YARNS(4500N) + LSZH with 1 Tube of Ø3.3mm 24f MM OM4. CPR Dca. GUVNE24
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns (improved rodent protection and high tensile strength) as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by glass yarns. Existing out of 1 Tube with a diameter of 3.3mm with 24 fibers MM OM4. CPR Euroclass Dca.

Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns (improved rodent protection and high tensile strength) as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by glass yarns. Existing out of 1 Tube with a diameter of 3.3mm with 24 fibers MM OM4. CPR Euroclass Dca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GUVNE24
Product Name Universal OFC CLT (jelly filled): GLASS YARNS(4500N) + LSZH with 1 Tube of Ø3.3mm 24f MM OM4. CPR Dca.
Cable Weight 0.0997 lbs/ft (0.1484 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

PM Fiber Patch Cable, Panda, F-PM480, 480 nm, 3 m, FC/APC - F-PM480-C-3FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 480 nm (4800 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-H-M4-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00025 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details