Belden Inc. Universal OFC CLT (jelly filled): FRP + LSZH + PA + LSZH with 1 Tube of Ø3.3mm 4f MM OM2. GUUN204

Description
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with , Fiber Reinforced Plastic (Full Rodent Protected) inner armor, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Fiber Reinforced Plastic (Full Rodent Protected)termite protection by polyamide layer and . Existing out of 1 Tube with a diameter of 3.3mm with 4 fibers MM OM2.
Description
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with , Fiber Reinforced Plastic (Full Rodent Protected) inner armor, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Fiber Reinforced Plastic (Full Rodent Protected)termite protection by polyamide layer and . Existing out of 1 Tube with a diameter of 3.3mm with 4 fibers MM OM2.
Datasheet
Datasheet Summary
Powered by GS/AI

The GUUN204 is a Universal Optical Fiber Central Loose Tube cable designed for both indoor and outdoor applications. It features a jelly-filled tube construction with a diameter of 3.3mm, containing 4 multimode OM2 fibers. The cable is equipped with Fiber Reinforced Plastic for rodent protection and a polyamide layer for termite protection, ensuring durability in various environments. This cable has a Low Smoke Zero Halogen (LSZH) inner jacket and an LSZH outer jacket, which contribute to its flame retardant properties. It is suitable for structured wiring systems, including industrial and telecom networks, and can be easily installed in ducts, tunnels, or tubes. The cable is water-tight and water-blocking, enhancing its reliability in adverse conditions. In terms of performance, the maximum attenuation is 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. The cable can withstand a minimum bend radius of 228 mm and has a maximum tensile strength of 3250 N for short-term installation. It operates effectively within a temperature range of -30 ¬8C to +70 ¬8C. Compliance with various standards, including IEC and RoHS, ensures its suitability for a wide range of applications.

Datasheet Summary
Powered by GS/AI

The GUUN204 is a Universal Optical Fiber Central Loose Tube cable designed for both indoor and outdoor applications. It features a jelly-filled tube construction with a diameter of 3.3mm, containing 4 multimode OM2 fibers. The cable is equipped with Fiber Reinforced Plastic for rodent protection and a polyamide layer for termite protection, ensuring durability in various environments. This cable has a Low Smoke Zero Halogen (LSZH) inner jacket and an LSZH outer jacket, which contribute to its flame retardant properties. It is suitable for structured wiring systems, including industrial and telecom networks, and can be easily installed in ducts, tunnels, or tubes. The cable is water-tight and water-blocking, enhancing its reliability in adverse conditions. In terms of performance, the maximum attenuation is 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. The cable can withstand a minimum bend radius of 228 mm and has a maximum tensile strength of 3250 N for short-term installation. It operates effectively within a temperature range of -30 ¬8C to +70 ¬8C. Compliance with various standards, including IEC and RoHS, ensures its suitability for a wide range of applications.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC CLT (jelly filled): FRP + LSZH + PA + LSZH with 1 Tube of Ø3.3mm 4f MM OM2. - GUUN204 - Belden Inc.
St. Louis, MO, United States
Universal OFC CLT (jelly filled): FRP + LSZH + PA + LSZH with 1 Tube of Ø3.3mm 4f MM OM2.
GUUN204
Universal OFC CLT (jelly filled): FRP + LSZH + PA + LSZH with 1 Tube of Ø3.3mm 4f MM OM2. GUUN204
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with , Fiber Reinforced Plastic (Full Rodent Protected) inner armor, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Fiber Reinforced Plastic (Full Rodent Protected)termite protection by polyamide layer and . Existing out of 1 Tube with a diameter of 3.3mm with 4 fibers MM OM2.

Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with , Fiber Reinforced Plastic (Full Rodent Protected) inner armor, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Fiber Reinforced Plastic (Full Rodent Protected)termite protection by polyamide layer and . Existing out of 1 Tube with a diameter of 3.3mm with 4 fibers MM OM2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GUUN204
Product Name Universal OFC CLT (jelly filled): FRP + LSZH + PA + LSZH with 1 Tube of Ø3.3mm 4f MM OM2.
Cable Weight 0.2307 lbs/ft (0.3433 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber, Singlemode, 488-633 nm, 0.10-0.14 NA - F-SA - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 488 to 633 nm (4880 to 6330 Å)
Numerical Aperture 0.1000 to 0.1400
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00100 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details