Belden Inc. Universal OFC CLT (jelly filled): GLASS YARNS(1500N) + LSZH with 1 Tube of Ø3.3mm 24f SM OS2 G.657.B3. CPR B2ca. GUSNBI24

Description
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns (standard rodent protection) as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has standard rodent protection by glass yarns. Existing out of 1 Tube with a diameter of 3.3mm with 24 fibers SM OS2 G.657.B3. CPR Euroclass B2ca.
Description
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns (standard rodent protection) as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has standard rodent protection by glass yarns. Existing out of 1 Tube with a diameter of 3.3mm with 24 fibers SM OS2 G.657.B3. CPR Euroclass B2ca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GUSNBI24 is a Universal Optical Fiber Central Loose Tube cable designed for both indoor and outdoor applications. It features a jelly-filled tube construction with a diameter of 3.3mm, containing 24 single-mode fibers compliant with G.657.B3 standards. The cable is equipped with glass yarns for rodent protection and has a Low Smoke Zero Halogen (LSZH) outer jacket, which enhances safety in case of fire. This cable is suitable for structured wiring systems, including industrial, telecom, cable TV, and broadcast networks. It can be easily installed in ducts, tunnels, and tubes. The cable has a maximum tensile strength of 1500 N for short-term installation and 500 N for long-term operation, with a minimum bend radius of 180 mm during installation and 90 mm during operation. It operates effectively within a temperature range of -30 ¬8C to +55 ¬8C. The optical characteristics include a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. The cable is water-tight and water-blocking, ensuring reliable performance in various environmental conditions. It meets CPR Euroclass B2ca standards and is compliant with relevant environmental regulations.

Datasheet Summary
Powered by GS/AI

The GUSNBI24 is a Universal Optical Fiber Central Loose Tube cable designed for both indoor and outdoor applications. It features a jelly-filled tube construction with a diameter of 3.3mm, containing 24 single-mode fibers compliant with G.657.B3 standards. The cable is equipped with glass yarns for rodent protection and has a Low Smoke Zero Halogen (LSZH) outer jacket, which enhances safety in case of fire. This cable is suitable for structured wiring systems, including industrial, telecom, cable TV, and broadcast networks. It can be easily installed in ducts, tunnels, and tubes. The cable has a maximum tensile strength of 1500 N for short-term installation and 500 N for long-term operation, with a minimum bend radius of 180 mm during installation and 90 mm during operation. It operates effectively within a temperature range of -30 ¬8C to +55 ¬8C. The optical characteristics include a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. The cable is water-tight and water-blocking, ensuring reliable performance in various environmental conditions. It meets CPR Euroclass B2ca standards and is compliant with relevant environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC CLT (jelly filled): GLASS YARNS(1500N) + LSZH with 1 Tube of Ø3.3mm 24f SM OS2 G.657.B3. CPR B2ca. - GUSNBI24 - Belden Inc.
St. Louis, MO, United States
Universal OFC CLT (jelly filled): GLASS YARNS(1500N) + LSZH with 1 Tube of Ø3.3mm 24f SM OS2 G.657.B3. CPR B2ca.
GUSNBI24
Universal OFC CLT (jelly filled): GLASS YARNS(1500N) + LSZH with 1 Tube of Ø3.3mm 24f SM OS2 G.657.B3. CPR B2ca. GUSNBI24
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns (standard rodent protection) as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has standard rodent protection by glass yarns. Existing out of 1 Tube with a diameter of 3.3mm with 24 fibers SM OS2 G.657.B3. CPR Euroclass B2ca.

Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns (standard rodent protection) as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has standard rodent protection by glass yarns. Existing out of 1 Tube with a diameter of 3.3mm with 24 fibers SM OS2 G.657.B3. CPR Euroclass B2ca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GUSNBI24
Product Name Universal OFC CLT (jelly filled): GLASS YARNS(1500N) + LSZH with 1 Tube of Ø3.3mm 24f SM OS2 G.657.B3. CPR B2ca.
Cable Weight 0.1458 lbs/ft (0.2170 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, High Power Density, 500-2100 nm, F-MFC, 1 m, FC. - F-MFC-C-1FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 550 µm (21.65 mils)
Connector Type FC; FC/UPC
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00020 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details