The GUSNBF06 is a Universal Optical Fiber Central Loose Tube cable designed for both indoor and outdoor applications. It features a jelly-filled tube construction with a diameter of 3.3mm, containing 6 single-mode fibers compliant with G.657.A2 standards. The cable is equipped with glass yarns for rodent protection and has a Low Smoke Zero Halogen (LSZH) outer jacket, classified under CPR Euroclass B2ca. This cable is suitable for structured wiring systems in various environments, including industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, and tubes. The cable exhibits a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. It can withstand a maximum tensile strength of 1500 N during installation and has a minimum bend radius of 180 mm for short-term use. The operating temperature range for this cable is between -30 °C and +55 °C, making it versatile for different climate conditions. The product is compliant with various international standards, including IEC and ISO/IEC specifications, ensuring its reliability and safety in various applications.
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns (standard rodent protection) as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has standard rodent protection by glass yarns. Existing out of 1 Tube with a diameter of 3.3mm with 6 fibers SM OS2 G.657.A2. CPR Euroclass B2ca.
| Belden Inc. | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | GUSNBF06 |
| Product Name | Universal OFC CLT (jelly filled): GLASS YARNS(1500N) + LSZH with 1 Tube of Ø3.3mm 6f SM OS2 G.657.A2. CPR B2ca. |
| Cable Weight | 0.1458 lbs/ft (0.2170 g/mm) |