Belden Inc. Universal OFC CLT (jelly filled): GLASS YARNS(1500N) + LSZH with 1 Tube of Ø3.3mm 24f MM OM1. CPR B2ca. GUSNB124

Description
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns (standard rodent protection) as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has standard rodent protection by glass yarns. Existing out of 1 Tube with a diameter of 3.3mm with 24 fibers MM OM1. CPR Euroclass B2ca.
Description
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns (standard rodent protection) as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has standard rodent protection by glass yarns. Existing out of 1 Tube with a diameter of 3.3mm with 24 fibers MM OM1. CPR Euroclass B2ca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GUSNB124 is a Universal Optical Fiber Central Loose Tube cable designed for both indoor and outdoor applications. It features a jelly-filled tube construction with a diameter of 3.3mm, containing 24 multimode OM1 fibers. The cable is reinforced with glass yarns for rodent protection and has a Low Smoke Zero Halogen (LSZH) outer jacket, which enhances safety in case of fire. This cable is rated CPR Euroclass B2ca, indicating its low flammability and suitability for various structured wiring systems, including industrial, telecom, and broadcast networks. It is designed for easy installation in ducts and tunnels, making it versatile for different environments. The optical characteristics include a maximum attenuation of 3.4 dB/km at 850 nm and 0.9 dB/km at 1300 nm. The cable can withstand a maximum tensile strength of 1500 N during installation and has a crush resistance of 15 kN/m. It operates effectively within a temperature range of -30 ¬8C to +55 ¬8C and is compliant with several international standards, including IEC and ISO/IEC specifications.

Datasheet Summary
Powered by GS/AI

The GUSNB124 is a Universal Optical Fiber Central Loose Tube cable designed for both indoor and outdoor applications. It features a jelly-filled tube construction with a diameter of 3.3mm, containing 24 multimode OM1 fibers. The cable is reinforced with glass yarns for rodent protection and has a Low Smoke Zero Halogen (LSZH) outer jacket, which enhances safety in case of fire. This cable is rated CPR Euroclass B2ca, indicating its low flammability and suitability for various structured wiring systems, including industrial, telecom, and broadcast networks. It is designed for easy installation in ducts and tunnels, making it versatile for different environments. The optical characteristics include a maximum attenuation of 3.4 dB/km at 850 nm and 0.9 dB/km at 1300 nm. The cable can withstand a maximum tensile strength of 1500 N during installation and has a crush resistance of 15 kN/m. It operates effectively within a temperature range of -30 ¬8C to +55 ¬8C and is compliant with several international standards, including IEC and ISO/IEC specifications.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC CLT (jelly filled): GLASS YARNS(1500N) + LSZH with 1 Tube of Ø3.3mm 24f MM OM1. CPR B2ca. - GUSNB124 - Belden Inc.
St. Louis, MO, United States
Universal OFC CLT (jelly filled): GLASS YARNS(1500N) + LSZH with 1 Tube of Ø3.3mm 24f MM OM1. CPR B2ca.
GUSNB124
Universal OFC CLT (jelly filled): GLASS YARNS(1500N) + LSZH with 1 Tube of Ø3.3mm 24f MM OM1. CPR B2ca. GUSNB124
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns (standard rodent protection) as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has standard rodent protection by glass yarns. Existing out of 1 Tube with a diameter of 3.3mm with 24 fibers MM OM1. CPR Euroclass B2ca.

Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns (standard rodent protection) as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has standard rodent protection by glass yarns. Existing out of 1 Tube with a diameter of 3.3mm with 24 fibers MM OM1. CPR Euroclass B2ca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GUSNB124
Product Name Universal OFC CLT (jelly filled): GLASS YARNS(1500N) + LSZH with 1 Tube of Ø3.3mm 24f MM OM1. CPR B2ca.
Cable Weight 0.1458 lbs/ft (0.2170 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photonic Crystal Fiber, Endlessly Singlemode, 20 µm Core - F-SM20 - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 19.9 µm (0.7835 mils)
Wavelength 600 nm (6000 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-C-M4-2-R15 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00010 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details