Belden Inc. Universal OFC CLT (jelly filled): GLASS YARNS(3150N) + LSZH with 1 Tube of Ø3.3mm 12f MM OM2. CPR B2ca. GURNB212

Description
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns (improved rodent protection) as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by glass yarns. Existing out of 1 Tube with a diameter of 3.3mm with 12 fibers MM OM2. CPR Euroclass B2ca.
Description
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns (improved rodent protection) as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by glass yarns. Existing out of 1 Tube with a diameter of 3.3mm with 12 fibers MM OM2. CPR Euroclass B2ca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GURNB212 is a Universal Optical Fiber Central Loose Tube cable designed for both indoor and outdoor applications. It features a jelly-filled tube construction with a diameter of 3.3mm, containing 12 multimode OM2 fibers. The cable incorporates glass yarns for enhanced rodent protection and is equipped with a Low Smoke Zero Halogen (LSZH) outer jacket, which contributes to its safety in fire situations. This cable is suitable for structured wiring systems, including industrial and telecom networks, and can be installed in various environments such as ducts and tunnels. It has a maximum attenuation of 2.9 dB/km at 850 nm and 1.0 dB/km at 1300 nm, ensuring reliable signal transmission. The cable is rated CPR Euroclass B2ca, indicating its performance in terms of fire safety. Mechanical specifications include a short-term tensile strength of 3000 N and a long-term tensile strength of 1000 N, with crush resistance ratings of 15 kN/m and 7.5 kN/m for installation and operation, respectively. The operating temperature range is from -30 ¬8C to +55 ¬8C, making it versatile for various climates. The cable is also compliant with several international standards, including IEC and RoHS regulations.

Datasheet Summary
Powered by GS/AI

The GURNB212 is a Universal Optical Fiber Central Loose Tube cable designed for both indoor and outdoor applications. It features a jelly-filled tube construction with a diameter of 3.3mm, containing 12 multimode OM2 fibers. The cable incorporates glass yarns for enhanced rodent protection and is equipped with a Low Smoke Zero Halogen (LSZH) outer jacket, which contributes to its safety in fire situations. This cable is suitable for structured wiring systems, including industrial and telecom networks, and can be installed in various environments such as ducts and tunnels. It has a maximum attenuation of 2.9 dB/km at 850 nm and 1.0 dB/km at 1300 nm, ensuring reliable signal transmission. The cable is rated CPR Euroclass B2ca, indicating its performance in terms of fire safety. Mechanical specifications include a short-term tensile strength of 3000 N and a long-term tensile strength of 1000 N, with crush resistance ratings of 15 kN/m and 7.5 kN/m for installation and operation, respectively. The operating temperature range is from -30 ¬8C to +55 ¬8C, making it versatile for various climates. The cable is also compliant with several international standards, including IEC and RoHS regulations.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC CLT (jelly filled): GLASS YARNS(3150N) + LSZH with 1 Tube of Ø3.3mm 12f MM OM2. CPR B2ca. - GURNB212 - Belden Inc.
St. Louis, MO, United States
Universal OFC CLT (jelly filled): GLASS YARNS(3150N) + LSZH with 1 Tube of Ø3.3mm 12f MM OM2. CPR B2ca.
GURNB212
Universal OFC CLT (jelly filled): GLASS YARNS(3150N) + LSZH with 1 Tube of Ø3.3mm 12f MM OM2. CPR B2ca. GURNB212
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns (improved rodent protection) as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by glass yarns. Existing out of 1 Tube with a diameter of 3.3mm with 12 fibers MM OM2. CPR Euroclass B2ca.

Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns (improved rodent protection) as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by glass yarns. Existing out of 1 Tube with a diameter of 3.3mm with 12 fibers MM OM2. CPR Euroclass B2ca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GURNB212
Product Name Universal OFC CLT (jelly filled): GLASS YARNS(3150N) + LSZH with 1 Tube of Ø3.3mm 12f MM OM2. CPR B2ca.
Cable Weight 0.1756 lbs/ft (0.2613 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multimode Fiber, Graded Index, 850/1300 nm, 0.29 NA, 100 µm Core - F-MLD - Newport MKS
Specs
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-M4-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00006 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details