Belden Inc. Universal tight buffered fiber + CST distribution cable LSZH jacket 6f MM OM2. CPR Eca. GUMX206

Description
Universal (Indoor/Outdoor) tight buffered with Corrugated Steel Tape optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 6 fibers MM OM2. CPR Euroclass Eca.
Description
Universal (Indoor/Outdoor) tight buffered with Corrugated Steel Tape optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 6 fibers MM OM2. CPR Euroclass Eca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GUMX206 is a universal tight buffered fiber optic distribution cable designed for both indoor and outdoor applications. It features a Low Smoke Zero Halogen (LSZH) outer jacket, making it suitable for environments where fire safety is a concern. This cable contains six multimode OM2 fibers, which are color-coded according to TIA standards. The cable is constructed with a corrugated steel tape for added durability and protection. It is rated Euroclass Eca for fire performance, indicating a low risk in terms of flame spread. The cable is water-tight and incorporates waterblocking glass yarns, enhancing its suitability for various environmental conditions. In terms of optical performance, the GUMX206 has a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. It can withstand a minimum bend radius of 220 mm during installation and 165 mm during operation. The cable also has a maximum tensile strength of 1100 N for short-term installation and 370 N for long-term operation. The operating temperature range for this cable is between -20 ¬8C and +70 ¬8C, with installation temperatures from -5 ¬8C to +50 ¬8C. It is compliant with various standards, including IEC and ISO/IEC specifications, and is suitable for structured wiring systems in industrial, telecom, and broadcast applications.

Datasheet Summary
Powered by GS/AI

The GUMX206 is a universal tight buffered fiber optic distribution cable designed for both indoor and outdoor applications. It features a Low Smoke Zero Halogen (LSZH) outer jacket, making it suitable for environments where fire safety is a concern. This cable contains six multimode OM2 fibers, which are color-coded according to TIA standards. The cable is constructed with a corrugated steel tape for added durability and protection. It is rated Euroclass Eca for fire performance, indicating a low risk in terms of flame spread. The cable is water-tight and incorporates waterblocking glass yarns, enhancing its suitability for various environmental conditions. In terms of optical performance, the GUMX206 has a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. It can withstand a minimum bend radius of 220 mm during installation and 165 mm during operation. The cable also has a maximum tensile strength of 1100 N for short-term installation and 370 N for long-term operation. The operating temperature range for this cable is between -20 ¬8C and +70 ¬8C, with installation temperatures from -5 ¬8C to +50 ¬8C. It is compliant with various standards, including IEC and ISO/IEC specifications, and is suitable for structured wiring systems in industrial, telecom, and broadcast applications.

Suppliers

Company
Product
Description
Supplier Links
Universal tight buffered fiber + CST distribution cable LSZH jacket 6f MM OM2. CPR Eca. - GUMX206 - Belden Inc.
St. Louis, MO, United States
Universal tight buffered fiber + CST distribution cable LSZH jacket 6f MM OM2. CPR Eca.
GUMX206
Universal tight buffered fiber + CST distribution cable LSZH jacket 6f MM OM2. CPR Eca. GUMX206
Universal (Indoor/Outdoor) tight buffered with Corrugated Steel Tape optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 6 fibers MM OM2. CPR Euroclass Eca.

Universal (Indoor/Outdoor) tight buffered with Corrugated Steel Tape optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 6 fibers MM OM2. CPR Euroclass Eca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GUMX206
Product Name Universal tight buffered fiber + CST distribution cable LSZH jacket 6f MM OM2. CPR Eca.
Cable Weight 0.1503 lbs/ft (0.2237 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, High Power Density, 500-1100 nm, F-MSC-C, 5 m, FC. - F-MSC-C-5FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 600 µm (23.62 mils)
Connector Type FC; FC/UPC
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-H-M4-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00004 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details