The GUMTBI06 is a universal tight buffered distribution cable designed for both indoor and outdoor applications. It features a Low Smoke Zero Halogen (LSZH) outer jacket, making it suitable for environments where fire safety is a concern. This cable contains six single-mode fibers compliant with G.657.B3 standards and has a CPR Euroclass rating of B2ca, indicating its fire performance. The cable is constructed with a tight buffer and has a nominal diameter of 6.2 mm. It is water-tight and incorporates waterblocking glass yarns for added protection. The maximum attenuation rates are 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm, ensuring efficient signal transmission. Mechanical specifications include a minimum bend radius of 122 mm for installation and 62 mm for operation, with a maximum tensile strength of 1100 N during installation and 370 N during operation. The cable operates effectively within a temperature range of -30 °C to +55 °C. This product is suitable for structured wiring systems, industrial networks, telecom, cable TV, and broadcast applications, supporting various computer network protocols such as FDDI and Gigabit Ethernet. However, it is not suitable for blown installation methods.
Universal (Indoor/Outdoor) tight buffered optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 6 fibers SM OS2 G.657.B3. CPR Euroclass B2ca.
| Belden Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | GUMTBI06 |
| Product Name | Universal tight buffered distribution cable LSZH jacket 6f SM OS2 G.657.B3. CPR B2ca. |
| Rated Temperature | -30 to 55 C (-22 to 131 F) |