Belden Inc. Universal tight buffered distribution cable LSZH jacket 16f SM OS2 G.652.D & G.657.A1. CPR B2ca. GUMTBA16

Description
Universal (Indoor/Outdoor) tight buffered optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 16 fibers SM OS2 G.652.D & G.657.A1. CPR Euroclass B2ca.
Description
Universal (Indoor/Outdoor) tight buffered optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 16 fibers SM OS2 G.652.D & G.657.A1. CPR Euroclass B2ca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GUMTBA16 is a universal tight buffered distribution cable designed for both indoor and outdoor applications. It features a Low Smoke Zero Halogen (LSZH) outer jacket and contains 16 single-mode fibers compliant with ITU-T standards G.652.D and G.657.A1. The cable is rated CPR Euroclass B2ca, indicating its suitability for various structured wiring systems, including industrial and telecom networks. This cable supports a wide range of computer network applications, such as FDDI, Gigabit Ethernet, and ATM. It is not suitable for blown installation. The cable has a minimum bend radius of 176 mm for installation and 88 mm for long-term operation, with a maximum tensile strength of 1700 N during installation and 570 N during operation. It is designed to withstand temperatures ranging from -30 °C to +55 °C for both operation and storage. The GUMTBA16 cable is equipped with water-blocking glass yarns and has a bulk weight of 58 kg/km. It is available in multiple colors, with standard options including orange. The cable meets various international standards for flammability and environmental compliance, making it a reliable choice for engineers seeking a robust optical fiber solution.

Datasheet Summary
Powered by GS/AI

The GUMTBA16 is a universal tight buffered distribution cable designed for both indoor and outdoor applications. It features a Low Smoke Zero Halogen (LSZH) outer jacket and contains 16 single-mode fibers compliant with ITU-T standards G.652.D and G.657.A1. The cable is rated CPR Euroclass B2ca, indicating its suitability for various structured wiring systems, including industrial and telecom networks. This cable supports a wide range of computer network applications, such as FDDI, Gigabit Ethernet, and ATM. It is not suitable for blown installation. The cable has a minimum bend radius of 176 mm for installation and 88 mm for long-term operation, with a maximum tensile strength of 1700 N during installation and 570 N during operation. It is designed to withstand temperatures ranging from -30 °C to +55 °C for both operation and storage. The GUMTBA16 cable is equipped with water-blocking glass yarns and has a bulk weight of 58 kg/km. It is available in multiple colors, with standard options including orange. The cable meets various international standards for flammability and environmental compliance, making it a reliable choice for engineers seeking a robust optical fiber solution.

Suppliers

Company
Product
Description
Supplier Links
Universal tight buffered distribution cable LSZH jacket 16f SM OS2 G.652.D & G.657.A1. CPR B2ca. - GUMTBA16 - Belden Inc.
St. Louis, MO, United States
Universal tight buffered distribution cable LSZH jacket 16f SM OS2 G.652.D & G.657.A1. CPR B2ca.
GUMTBA16
Universal tight buffered distribution cable LSZH jacket 16f SM OS2 G.652.D & G.657.A1. CPR B2ca. GUMTBA16
Universal (Indoor/Outdoor) tight buffered optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 16 fibers SM OS2 G.652.D & G.657.A1. CPR Euroclass B2ca.

Universal (Indoor/Outdoor) tight buffered optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 16 fibers SM OS2 G.652.D & G.657.A1. CPR Euroclass B2ca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number GUMTBA16
Product Name Universal tight buffered distribution cable LSZH jacket 16f SM OS2 G.652.D & G.657.A1. CPR B2ca.
Rated Temperature -30 to 55 C (-22 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

4+4 Pos. Female Receptacle T-Contact DIL 22 AWG Straight Cable Assembly, 150mm, single-end, 101Lok - M80-FB10868FC-0150L - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details