Belden Inc. Universal OFC : GLASS YARNS + CST + LSZH + PA + LSZH with 1 Tube of Ø4.2mm 2f SM OS2 G.652.D & G.657.A1. CPR Eca. GUKB802

Description
Universal (Indoor/Outdoor) optical fiber cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected), termite protection by polyamide layer and has Circuit Integrity properties. Existing out of 1 Tube with a diameter of 4.2mm with 2 fibers SM OS2 G.652.D & G.657.A1. CPR Euroclass Eca.
Description
Universal (Indoor/Outdoor) optical fiber cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected), termite protection by polyamide layer and has Circuit Integrity properties. Existing out of 1 Tube with a diameter of 4.2mm with 2 fibers SM OS2 G.652.D & G.657.A1. CPR Euroclass Eca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GUKB802 is a Universal optical fiber cable designed for both indoor and outdoor applications. It features a central loose tube construction with a diameter of 4.2mm, containing 2 single-mode fibers compliant with ITU-T G.652.D and G.657.A1 standards. The cable is equipped with glass yarns for strength, a corrugated steel tape for rodent protection, and a low smoke zero halogen (LSZH) inner and outer jacket, ensuring safety in case of fire. This cable is suitable for structured wiring systems in various environments, including industrial, telecom, and broadcast applications. It can be installed in ducts, tunnels, and trenches, and is rated for direct burial. The cable has a maximum attenuation of 0.39 dB/km at 1310 nm and 0.24 dB/km at 1550 nm, with a temperature operating range of -30 °C to +70 °C. The GUKB802 is compliant with CPR Euroclass Eca and various international standards, making it a reliable choice for engineers looking for robust and versatile fiber optic solutions.

Datasheet Summary
Powered by GS/AI

The GUKB802 is a Universal optical fiber cable designed for both indoor and outdoor applications. It features a central loose tube construction with a diameter of 4.2mm, containing 2 single-mode fibers compliant with ITU-T G.652.D and G.657.A1 standards. The cable is equipped with glass yarns for strength, a corrugated steel tape for rodent protection, and a low smoke zero halogen (LSZH) inner and outer jacket, ensuring safety in case of fire. This cable is suitable for structured wiring systems in various environments, including industrial, telecom, and broadcast applications. It can be installed in ducts, tunnels, and trenches, and is rated for direct burial. The cable has a maximum attenuation of 0.39 dB/km at 1310 nm and 0.24 dB/km at 1550 nm, with a temperature operating range of -30 °C to +70 °C. The GUKB802 is compliant with CPR Euroclass Eca and various international standards, making it a reliable choice for engineers looking for robust and versatile fiber optic solutions.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC : GLASS YARNS + CST + LSZH + PA + LSZH with 1 Tube of Ø4.2mm 2f SM OS2 G.652.D & G.657.A1. CPR Eca. - GUKB802 - Belden Inc.
St. Louis, MO, United States
Universal OFC : GLASS YARNS + CST + LSZH + PA + LSZH with 1 Tube of Ø4.2mm 2f SM OS2 G.652.D & G.657.A1. CPR Eca.
GUKB802
Universal OFC : GLASS YARNS + CST + LSZH + PA + LSZH with 1 Tube of Ø4.2mm 2f SM OS2 G.652.D & G.657.A1. CPR Eca. GUKB802
Universal (Indoor/Outdoor) optical fiber cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected), termite protection by polyamide layer and has Circuit Integrity properties. Existing out of 1 Tube with a diameter of 4.2mm with 2 fibers SM OS2 G.652.D & G.657.A1. CPR Euroclass Eca.

Universal (Indoor/Outdoor) optical fiber cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected), termite protection by polyamide layer and has Circuit Integrity properties. Existing out of 1 Tube with a diameter of 4.2mm with 2 fibers SM OS2 G.652.D & G.657.A1. CPR Euroclass Eca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GUKB802
Product Name Universal OFC : GLASS YARNS + CST + LSZH + PA + LSZH with 1 Tube of Ø4.2mm 2f SM OS2 G.652.D & G.657.A1. CPR Eca.
Cable Weight 0.3423 lbs/ft (0.5094 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M3-1-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details