Belden Inc. Universal OFC CLT (jelly filled): FRP + LSZH with 1 Tube of Ø3.3mm 4f SM OS2 G.657.A2. CPR Eca. GUFNF04

Description
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with Fiber Reinforced Plastic (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Fiber Reinforced Plastic (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 4 fibers SM OS2 G.657.A2. CPR Euroclass Eca.
Datasheet
Description
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with Fiber Reinforced Plastic (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Fiber Reinforced Plastic (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 4 fibers SM OS2 G.657.A2. CPR Euroclass Eca.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal OFC CLT (jelly filled): FRP + LSZH with 1 Tube of Ø3.3mm 4f SM OS2 G.657.A2. CPR Eca. - GUFNF04 - Belden Inc.
St. Louis, MO, United States
Universal OFC CLT (jelly filled): FRP + LSZH with 1 Tube of Ø3.3mm 4f SM OS2 G.657.A2. CPR Eca.
GUFNF04
Universal OFC CLT (jelly filled): FRP + LSZH with 1 Tube of Ø3.3mm 4f SM OS2 G.657.A2. CPR Eca. GUFNF04
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with Fiber Reinforced Plastic (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Fiber Reinforced Plastic (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 4 fibers SM OS2 G.657.A2. CPR Euroclass Eca.

Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with Fiber Reinforced Plastic (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Fiber Reinforced Plastic (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 4 fibers SM OS2 G.657.A2. CPR Euroclass Eca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GUFNF04
Product Name Universal OFC CLT (jelly filled): FRP + LSZH with 1 Tube of Ø3.3mm 4f SM OS2 G.657.A2. CPR Eca.
Cable Weight 0.0923 lbs/ft (0.1373 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 1000 µm Core - F-MBE - Newport MKS
Specs
Fiber Mode Multimode
Core Size 1000 µm (39.37 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00025 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details