Belden Inc. Universal OFC CLT (jelly filled): FRP + LSZH with 1 Tube of Ø3.3mm 2f SM OS2 G.657.A2. CPR Eca. GUFNF02

Description
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with Fiber Reinforced Plastic (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Fiber Reinforced Plastic (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 2 fibers SM OS2 G.657.A2. CPR Euroclass Eca.
Description
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with Fiber Reinforced Plastic (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Fiber Reinforced Plastic (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 2 fibers SM OS2 G.657.A2. CPR Euroclass Eca.
Datasheet
Datasheet Summary
Powered by GS/AI

The Universal OFC CLT (jelly filled) cable, part number GUFNF02, is designed for both indoor and outdoor applications, featuring a Central Loose Tube construction with a Fiber Reinforced Plastic armor for enhanced rodent protection. It contains a single tube with a diameter of 3.3mm, housing 2 fibers of single-mode OS2 G.657.A2 type, compliant with CPR Euroclass Eca. This cable is suitable for structured data wiring systems, including industrial, telecom, cable TV, and broadcast networks. It can be installed in various environments such as ducts, tunnels, trenches, and is suitable for direct burial. The cable is water-tight and water-blocked, ensuring reliability in diverse conditions. Optical performance includes a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. The cable can withstand a temperature range of -30 °C to +70 °C for operation and -5 °C to +50 °C during installation. Mechanical specifications indicate a minimum bend radius of 148 mm and tensile strength ratings of 6000 N for short-term installation and 2000 N for long-term operation. The outer jacket is made of Low Smoke Zero Halogen material, contributing to safety in fire situations.

Datasheet Summary
Powered by GS/AI

The Universal OFC CLT (jelly filled) cable, part number GUFNF02, is designed for both indoor and outdoor applications, featuring a Central Loose Tube construction with a Fiber Reinforced Plastic armor for enhanced rodent protection. It contains a single tube with a diameter of 3.3mm, housing 2 fibers of single-mode OS2 G.657.A2 type, compliant with CPR Euroclass Eca. This cable is suitable for structured data wiring systems, including industrial, telecom, cable TV, and broadcast networks. It can be installed in various environments such as ducts, tunnels, trenches, and is suitable for direct burial. The cable is water-tight and water-blocked, ensuring reliability in diverse conditions. Optical performance includes a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. The cable can withstand a temperature range of -30 °C to +70 °C for operation and -5 °C to +50 °C during installation. Mechanical specifications indicate a minimum bend radius of 148 mm and tensile strength ratings of 6000 N for short-term installation and 2000 N for long-term operation. The outer jacket is made of Low Smoke Zero Halogen material, contributing to safety in fire situations.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC CLT (jelly filled): FRP + LSZH with 1 Tube of Ø3.3mm 2f SM OS2 G.657.A2. CPR Eca. - GUFNF02 - Belden Inc.
St. Louis, MO, United States
Universal OFC CLT (jelly filled): FRP + LSZH with 1 Tube of Ø3.3mm 2f SM OS2 G.657.A2. CPR Eca.
GUFNF02
Universal OFC CLT (jelly filled): FRP + LSZH with 1 Tube of Ø3.3mm 2f SM OS2 G.657.A2. CPR Eca. GUFNF02
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with Fiber Reinforced Plastic (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Fiber Reinforced Plastic (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 2 fibers SM OS2 G.657.A2. CPR Euroclass Eca.

Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with Fiber Reinforced Plastic (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Fiber Reinforced Plastic (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 2 fibers SM OS2 G.657.A2. CPR Euroclass Eca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GUFNF02
Product Name Universal OFC CLT (jelly filled): FRP + LSZH with 1 Tube of Ø3.3mm 2f SM OS2 G.657.A2. CPR Eca.
Cable Weight 0.0923 lbs/ft (0.1373 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 384266 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details