Belden Inc. Universal OFC CLT (jelly filled): FRP + LSZH with 1 Tube of Ø3.3mm 24f MM OM1. CPR Eca. GUFN124

Description
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with Fiber Reinforced Plastic (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Fiber Reinforced Plastic (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 24 fibers MM OM1. CPR Euroclass Eca.
Description
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with Fiber Reinforced Plastic (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Fiber Reinforced Plastic (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 24 fibers MM OM1. CPR Euroclass Eca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GUFN124 is a Universal Optical Fiber Central Loose Tube cable designed for both indoor and outdoor applications. It features a jelly-filled tube construction with a diameter of 3.3mm, containing 24 multimode OM1 fibers. The cable is equipped with Fiber Reinforced Plastic armor, providing enhanced rodent protection, and is covered with a Low Smoke Zero Halogen (LSZH) outer jacket, which is flame retardant and compliant with CPR Euroclass Eca. This cable is suitable for structured wiring systems in various environments, including industrial, telecom, cable TV, and broadcast networks. It can be installed in ducts, tunnels, trenches, and is also suitable for direct burial. The cable has a maximum attenuation of 3.4 dB/km at 850 nm and 0.9 dB/km at 1300 nm, ensuring reliable signal transmission. The GUFN124 is designed to withstand a wide temperature range, operating between -30 ¬8C to +70 ¬8C, and has specific mechanical properties, including a minimum bend radius of 148 mm and tensile strength ratings of 6000 N for short-term installation and 2000 N for long-term operation. It is also water-blocked and features a single jacket construction for added durability.

Datasheet Summary
Powered by GS/AI

The GUFN124 is a Universal Optical Fiber Central Loose Tube cable designed for both indoor and outdoor applications. It features a jelly-filled tube construction with a diameter of 3.3mm, containing 24 multimode OM1 fibers. The cable is equipped with Fiber Reinforced Plastic armor, providing enhanced rodent protection, and is covered with a Low Smoke Zero Halogen (LSZH) outer jacket, which is flame retardant and compliant with CPR Euroclass Eca. This cable is suitable for structured wiring systems in various environments, including industrial, telecom, cable TV, and broadcast networks. It can be installed in ducts, tunnels, trenches, and is also suitable for direct burial. The cable has a maximum attenuation of 3.4 dB/km at 850 nm and 0.9 dB/km at 1300 nm, ensuring reliable signal transmission. The GUFN124 is designed to withstand a wide temperature range, operating between -30 ¬8C to +70 ¬8C, and has specific mechanical properties, including a minimum bend radius of 148 mm and tensile strength ratings of 6000 N for short-term installation and 2000 N for long-term operation. It is also water-blocked and features a single jacket construction for added durability.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC CLT (jelly filled): FRP + LSZH with 1 Tube of Ø3.3mm 24f MM OM1. CPR Eca. - GUFN124 - Belden Inc.
St. Louis, MO, United States
Universal OFC CLT (jelly filled): FRP + LSZH with 1 Tube of Ø3.3mm 24f MM OM1. CPR Eca.
GUFN124
Universal OFC CLT (jelly filled): FRP + LSZH with 1 Tube of Ø3.3mm 24f MM OM1. CPR Eca. GUFN124
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with Fiber Reinforced Plastic (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Fiber Reinforced Plastic (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 24 fibers MM OM1. CPR Euroclass Eca.

Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with Fiber Reinforced Plastic (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Fiber Reinforced Plastic (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 24 fibers MM OM1. CPR Euroclass Eca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GUFN124
Product Name Universal OFC CLT (jelly filled): FRP + LSZH with 1 Tube of Ø3.3mm 24f MM OM1. CPR Eca.
Cable Weight 0.0923 lbs/ft (0.1373 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bow-Tie Polarization Maintaining Fiber, 780-830 nm, 0.14-0.18 NA. - F-HB750 - Newport MKS
Specs
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 780 to 830 nm (7800 to 8300 Å)
Numerical Aperture 0.1400 to 0.1800
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-1-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00100 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details