Belden Inc. Universal OFC CLT (jelly filled): GLASS YARNS + LSZH + CST + LSZH with 1 Tube of Ø3.3mm 12f MM OM4. CPR Dca. GUDNE12

Description
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 12 fibers MM OM4. CPR Euroclass Dca.
Description
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 12 fibers MM OM4. CPR Euroclass Dca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GUDNE12 is a Universal Optical Fiber Central Loose Tube cable designed for both indoor and outdoor applications. It features a jelly-filled tube construction with glass yarns providing strength, and is equipped with a Low Smoke Zero Halogen (LSZH) inner jacket. The cable is protected by a corrugated steel tape armor, enhancing its resistance to rodent damage. This cable contains a single tube with a diameter of 3.3mm, housing 12 multimode OM4 fibers. It meets CPR Euroclass Dca standards, indicating its suitability for various structured wiring systems, including industrial, telecom, and broadcast networks. The cable is designed for easy installation in ducts, tunnels, and direct burial applications. In terms of performance, the GUDNE12 has a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. It can withstand a temperature range from -30 °C to +55 °C for both operation and storage. The cable also complies with several international standards, including IEC and ISO/IEC specifications, ensuring its reliability and safety in various environments.

Datasheet Summary
Powered by GS/AI

The GUDNE12 is a Universal Optical Fiber Central Loose Tube cable designed for both indoor and outdoor applications. It features a jelly-filled tube construction with glass yarns providing strength, and is equipped with a Low Smoke Zero Halogen (LSZH) inner jacket. The cable is protected by a corrugated steel tape armor, enhancing its resistance to rodent damage. This cable contains a single tube with a diameter of 3.3mm, housing 12 multimode OM4 fibers. It meets CPR Euroclass Dca standards, indicating its suitability for various structured wiring systems, including industrial, telecom, and broadcast networks. The cable is designed for easy installation in ducts, tunnels, and direct burial applications. In terms of performance, the GUDNE12 has a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. It can withstand a temperature range from -30 °C to +55 °C for both operation and storage. The cable also complies with several international standards, including IEC and ISO/IEC specifications, ensuring its reliability and safety in various environments.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC CLT (jelly filled): GLASS YARNS + LSZH + CST + LSZH with 1 Tube of Ø3.3mm 12f MM OM4. CPR Dca. - GUDNE12 - Belden Inc.
St. Louis, MO, United States
Universal OFC CLT (jelly filled): GLASS YARNS + LSZH + CST + LSZH with 1 Tube of Ø3.3mm 12f MM OM4. CPR Dca.
GUDNE12
Universal OFC CLT (jelly filled): GLASS YARNS + LSZH + CST + LSZH with 1 Tube of Ø3.3mm 12f MM OM4. CPR Dca. GUDNE12
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 12 fibers MM OM4. CPR Euroclass Dca.

Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 12 fibers MM OM4. CPR Euroclass Dca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GUDNE12
Product Name Universal OFC CLT (jelly filled): GLASS YARNS + LSZH + CST + LSZH with 1 Tube of Ø3.3mm 12f MM OM4. CPR Dca.
Cable Weight 0.2307 lbs/ft (0.3433 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Glass Fiber Optic Cable - 43GR-FAS25SL - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Fiber-optic cable - SOOC-DS-H-M6-1-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details