Belden Inc. Universal OFC CLT (jelly filled): GLASS YARNS + LSZH + CST + LSZH with 1 Tube of Ø3.3mm 2f MM OM4. CPR Cca. GUDNCE02

Description
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 2 fibers MM OM4. CPR Euroclass Cca.
Datasheet
Description
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 2 fibers MM OM4. CPR Euroclass Cca.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal OFC CLT (jelly filled): GLASS YARNS + LSZH + CST + LSZH with 1 Tube of Ø3.3mm 2f MM OM4. CPR Cca. - GUDNCE02 - Belden Inc.
St. Louis, MO, United States
Universal OFC CLT (jelly filled): GLASS YARNS + LSZH + CST + LSZH with 1 Tube of Ø3.3mm 2f MM OM4. CPR Cca.
GUDNCE02
Universal OFC CLT (jelly filled): GLASS YARNS + LSZH + CST + LSZH with 1 Tube of Ø3.3mm 2f MM OM4. CPR Cca. GUDNCE02
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 2 fibers MM OM4. CPR Euroclass Cca.

Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 2 fibers MM OM4. CPR Euroclass Cca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GUDNCE02
Product Name Universal OFC CLT (jelly filled): GLASS YARNS + LSZH + CST + LSZH with 1 Tube of Ø3.3mm 2f MM OM4. CPR Cca.
Cable Weight 0.2307 lbs/ft (0.3433 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber, Single Mode, Jacketed, 1310/1550 nm, 0.13 NA - F-SMF-28-C - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Cable Diameter 3 mm (0.1181 inch)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-M-A5-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00008 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details