Belden Inc. Universal OFC CLT (jelly filled): GLASS YARNS + LSZH + CST + LSZH with 1 Tube of Ø3.3mm 2f MM OM1. CPR B2ca. GUDNB102

Description
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 2 fibers MM OM1. CPR Euroclass B2ca.
Description
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 2 fibers MM OM1. CPR Euroclass B2ca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GUDNB102 is a Universal Optical Fiber Central Loose Tube cable designed for both indoor and outdoor applications. It features a jelly-filled tube construction with glass yarns providing strength, and is equipped with a Low Smoke Zero Halogen (LSZH) inner jacket. The cable is further protected by a Corrugated Steel Tape armor, enhancing its resistance to rodent damage. This cable contains a single tube with a diameter of 3.3mm, housing 2 fibers of multimode OM1 type. It meets CPR Euroclass B2ca standards, indicating its suitability for various structured wiring systems, including industrial and telecom networks. The cable is designed for easy installation in ducts, tunnels, and direct burial applications. In terms of performance, the GUDNB102 has a maximum attenuation of 3.4 dB/km at 850 nm and 0.9 dB/km at 1300 nm. It can withstand a temperature range from -30 °C to +55 °C for both operation and storage. The cable also complies with several international standards, including IEC and ISO/IEC specifications, ensuring its reliability and safety in various environments.

Datasheet Summary
Powered by GS/AI

The GUDNB102 is a Universal Optical Fiber Central Loose Tube cable designed for both indoor and outdoor applications. It features a jelly-filled tube construction with glass yarns providing strength, and is equipped with a Low Smoke Zero Halogen (LSZH) inner jacket. The cable is further protected by a Corrugated Steel Tape armor, enhancing its resistance to rodent damage. This cable contains a single tube with a diameter of 3.3mm, housing 2 fibers of multimode OM1 type. It meets CPR Euroclass B2ca standards, indicating its suitability for various structured wiring systems, including industrial and telecom networks. The cable is designed for easy installation in ducts, tunnels, and direct burial applications. In terms of performance, the GUDNB102 has a maximum attenuation of 3.4 dB/km at 850 nm and 0.9 dB/km at 1300 nm. It can withstand a temperature range from -30 °C to +55 °C for both operation and storage. The cable also complies with several international standards, including IEC and ISO/IEC specifications, ensuring its reliability and safety in various environments.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC CLT (jelly filled): GLASS YARNS + LSZH + CST + LSZH with 1 Tube of Ø3.3mm 2f MM OM1. CPR B2ca. - GUDNB102 - Belden Inc.
St. Louis, MO, United States
Universal OFC CLT (jelly filled): GLASS YARNS + LSZH + CST + LSZH with 1 Tube of Ø3.3mm 2f MM OM1. CPR B2ca.
GUDNB102
Universal OFC CLT (jelly filled): GLASS YARNS + LSZH + CST + LSZH with 1 Tube of Ø3.3mm 2f MM OM1. CPR B2ca. GUDNB102
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 2 fibers MM OM1. CPR Euroclass B2ca.

Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 2 fibers MM OM1. CPR Euroclass B2ca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GUDNB102
Product Name Universal OFC CLT (jelly filled): GLASS YARNS + LSZH + CST + LSZH with 1 Tube of Ø3.3mm 2f MM OM1. CPR B2ca.
Cable Weight 0.2307 lbs/ft (0.3433 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M4-1-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers