Belden Inc. Universal OFC CLT (jelly filled): GLASS YARNS + CST + LSZH with 1 Tube of Ø3.3mm 16f MM OM4. DNV. GUCNVE16

Description
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 16 fibers MM OM4. DNV approval.
Description
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 16 fibers MM OM4. DNV approval.
Datasheet
Datasheet Summary
Powered by GS/AI

The GUCNVE16 is a Universal Optical Fiber Central Loose Tube cable designed for both indoor and outdoor applications. It features a jelly-filled tube construction with a diameter of 3.3mm, containing 16 fibers of multimode OM4 type. The cable is reinforced with glass yarns for strength and is protected by a Corrugated Steel Tape armor, providing enhanced rodent resistance. The outer jacket is made of Low Smoke Zero Halogen (LSZH) material, which is flame retardant and minimizes smoke emission in case of fire. This cable is suitable for structured wiring systems in various environments, including industrial, telecom, cable TV, and broadcast networks. It can be installed in ducts, tunnels, trenches, and is also suitable for direct burial. The cable has a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm, ensuring reliable signal transmission. It operates within a temperature range of -30 ¬8C to +70 ¬8C and has been tested for mechanical durability, including tensile strength and crush resistance. The product complies with several international standards, including IEC and RoHS regulations.

Datasheet Summary
Powered by GS/AI

The GUCNVE16 is a Universal Optical Fiber Central Loose Tube cable designed for both indoor and outdoor applications. It features a jelly-filled tube construction with a diameter of 3.3mm, containing 16 fibers of multimode OM4 type. The cable is reinforced with glass yarns for strength and is protected by a Corrugated Steel Tape armor, providing enhanced rodent resistance. The outer jacket is made of Low Smoke Zero Halogen (LSZH) material, which is flame retardant and minimizes smoke emission in case of fire. This cable is suitable for structured wiring systems in various environments, including industrial, telecom, cable TV, and broadcast networks. It can be installed in ducts, tunnels, trenches, and is also suitable for direct burial. The cable has a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm, ensuring reliable signal transmission. It operates within a temperature range of -30 ¬8C to +70 ¬8C and has been tested for mechanical durability, including tensile strength and crush resistance. The product complies with several international standards, including IEC and RoHS regulations.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC CLT (jelly filled): GLASS YARNS + CST + LSZH with 1 Tube of Ø3.3mm 16f MM OM4. DNV. - GUCNVE16 - Belden Inc.
St. Louis, MO, United States
Universal OFC CLT (jelly filled): GLASS YARNS + CST + LSZH with 1 Tube of Ø3.3mm 16f MM OM4. DNV.
GUCNVE16
Universal OFC CLT (jelly filled): GLASS YARNS + CST + LSZH with 1 Tube of Ø3.3mm 16f MM OM4. DNV. GUCNVE16
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 16 fibers MM OM4. DNV approval.

Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 16 fibers MM OM4. DNV approval.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GUCNVE16
Product Name Universal OFC CLT (jelly filled): GLASS YARNS + CST + LSZH with 1 Tube of Ø3.3mm 16f MM OM4. DNV.
Cable Weight 0.1548 lbs/ft (0.2303 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Polarization Maintaining Optical Fiber, Panda, 480 nm, 0.10-0.13 NA - F-PM480 - Newport MKS
Specs
Wavelength 480 nm (4800 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 30 dB/km (9.14 dB/1000 ft)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M3-1-R10-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00001 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details