Belden Inc. Universal OFC CLT (jelly filled): GLASS YARNS + CST + LSZH with 1 Tube of Ø3.3mm 4f SM OS2 G.652.D & G.657.A1. CPR Cca. GUCNC804

Description
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 4 fibers SM OS2 G.652.D & G.657.A1. CPR Euroclass Cca.
Description
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 4 fibers SM OS2 G.652.D & G.657.A1. CPR Euroclass Cca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GUCNC804 is a Universal Optical Fiber Central Loose Tube cable designed for both indoor and outdoor applications. It features a jelly-filled tube construction with a diameter of 3.3mm, containing four single-mode fibers compliant with ITU-T G.652.D and G.657.A1 standards. The cable is equipped with glass yarns for strength and is protected by a Corrugated Steel Tape armor, providing enhanced rodent protection. This cable is suitable for structured wiring systems, including industrial, telecom, cable TV, and broadcast networks. It can be installed in various environments such as ducts, tunnels, and direct burial applications. The outer jacket is made from Low Smoke Zero Halogen (LSZH) material, which is flame retardant and minimizes smoke emission in case of fire. Optical performance specifications include a maximum attenuation of 0.39 dB/km at 1310 nm and 0.24 dB/km at 1550 nm. The cable is designed to withstand a temperature range of -30 °C to +55 °C for both operation and storage. It meets various international standards for fire safety and environmental compliance, making it a reliable choice for engineers looking for a robust optical fiber solution.

Datasheet Summary
Powered by GS/AI

The GUCNC804 is a Universal Optical Fiber Central Loose Tube cable designed for both indoor and outdoor applications. It features a jelly-filled tube construction with a diameter of 3.3mm, containing four single-mode fibers compliant with ITU-T G.652.D and G.657.A1 standards. The cable is equipped with glass yarns for strength and is protected by a Corrugated Steel Tape armor, providing enhanced rodent protection. This cable is suitable for structured wiring systems, including industrial, telecom, cable TV, and broadcast networks. It can be installed in various environments such as ducts, tunnels, and direct burial applications. The outer jacket is made from Low Smoke Zero Halogen (LSZH) material, which is flame retardant and minimizes smoke emission in case of fire. Optical performance specifications include a maximum attenuation of 0.39 dB/km at 1310 nm and 0.24 dB/km at 1550 nm. The cable is designed to withstand a temperature range of -30 °C to +55 °C for both operation and storage. It meets various international standards for fire safety and environmental compliance, making it a reliable choice for engineers looking for a robust optical fiber solution.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC CLT (jelly filled): GLASS YARNS + CST + LSZH with 1 Tube of Ø3.3mm 4f SM OS2 G.652.D & G.657.A1. CPR Cca. - GUCNC804 - Belden Inc.
St. Louis, MO, United States
Universal OFC CLT (jelly filled): GLASS YARNS + CST + LSZH with 1 Tube of Ø3.3mm 4f SM OS2 G.652.D & G.657.A1. CPR Cca.
GUCNC804
Universal OFC CLT (jelly filled): GLASS YARNS + CST + LSZH with 1 Tube of Ø3.3mm 4f SM OS2 G.652.D & G.657.A1. CPR Cca. GUCNC804
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 4 fibers SM OS2 G.652.D & G.657.A1. CPR Euroclass Cca.

Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 4 fibers SM OS2 G.652.D & G.657.A1. CPR Euroclass Cca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GUCNC804
Product Name Universal OFC CLT (jelly filled): GLASS YARNS + CST + LSZH with 1 Tube of Ø3.3mm 4f SM OS2 G.652.D & G.657.A1. CPR Cca.
Cable Weight 0.1548 lbs/ft (0.2303 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M3-1-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details