Belden Inc. Universal OFC CLT (jelly filled): GLASS YARNS + CST + LSZH with 1 Tube of Ø3.3mm 12f MM OM5. CPR Dca. GUCNC12

Description
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 12 fibers MM OM5. CPR Euroclass Dca.
Description
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 12 fibers MM OM5. CPR Euroclass Dca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GUCNC12 is a Universal Optical Fiber Central Loose Tube cable designed for both indoor and outdoor applications. It features a jelly-filled tube construction with a diameter of 3.3mm, containing 12 multimode OM5 fibers. The cable is reinforced with glass yarns for strength and is protected by a Corrugated Steel Tape armor, providing enhanced rodent protection. The outer jacket is made from Low Smoke Zero Halogen (LSZH) material, which is flame retardant and suitable for environments where low smoke emissions are critical. This cable is compliant with CPR Euroclass Dca, making it suitable for various structured wiring systems, including industrial backbones and telecommunications networks. It is designed for easy installation in ducts, tunnels, and direct burial applications. The cable has a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm, ensuring reliable signal transmission. It can withstand a temperature range of -30 ¬8C to +55 ¬8C and has a minimum bend radius of 180 mm. The cable also meets several international standards for fire safety and environmental compliance.

Datasheet Summary
Powered by GS/AI

The GUCNC12 is a Universal Optical Fiber Central Loose Tube cable designed for both indoor and outdoor applications. It features a jelly-filled tube construction with a diameter of 3.3mm, containing 12 multimode OM5 fibers. The cable is reinforced with glass yarns for strength and is protected by a Corrugated Steel Tape armor, providing enhanced rodent protection. The outer jacket is made from Low Smoke Zero Halogen (LSZH) material, which is flame retardant and suitable for environments where low smoke emissions are critical. This cable is compliant with CPR Euroclass Dca, making it suitable for various structured wiring systems, including industrial backbones and telecommunications networks. It is designed for easy installation in ducts, tunnels, and direct burial applications. The cable has a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm, ensuring reliable signal transmission. It can withstand a temperature range of -30 ¬8C to +55 ¬8C and has a minimum bend radius of 180 mm. The cable also meets several international standards for fire safety and environmental compliance.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC CLT (jelly filled): GLASS YARNS + CST + LSZH with 1 Tube of Ø3.3mm 12f MM OM5. CPR Dca. - GUCNC12 - Belden Inc.
St. Louis, MO, United States
Universal OFC CLT (jelly filled): GLASS YARNS + CST + LSZH with 1 Tube of Ø3.3mm 12f MM OM5. CPR Dca.
GUCNC12
Universal OFC CLT (jelly filled): GLASS YARNS + CST + LSZH with 1 Tube of Ø3.3mm 12f MM OM5. CPR Dca. GUCNC12
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 12 fibers MM OM5. CPR Euroclass Dca.

Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 12 fibers MM OM5. CPR Euroclass Dca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GUCNC12
Product Name Universal OFC CLT (jelly filled): GLASS YARNS + CST + LSZH with 1 Tube of Ø3.3mm 12f MM OM5. CPR Dca.
Cable Weight 0.1548 lbs/ft (0.2303 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Optical Fiber, Single Mode, Jacketed, 633-780 nm, 0.10-0.14 NA. - F-SV-C - Newport MKS
Specs
Fiber Mode SingleMode
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 633 to 780 nm (6330 to 7800 Å)
View Details