Belden Inc. Universal tight buffered breakout cable LSZH jacket 6f MM OM3. GUBTD06

Description
Universal (Indoor/Outdoor) tight buffered breakout cable with Low Smoke Zero Halogen outer jacket. 6 fibers MM OM3.
Description
Universal (Indoor/Outdoor) tight buffered breakout cable with Low Smoke Zero Halogen outer jacket. 6 fibers MM OM3.
Datasheet
Datasheet Summary
Powered by GS/AI

The GUBTD06 is a universal tight buffered breakout cable designed for both indoor and outdoor applications, featuring a Low Smoke Zero Halogen (LSZH) outer jacket. It contains 6 multimode OM3 fibers, which are suitable for various structured wiring systems, including industrial and telecom networks. The cable supports all computer network applications such as FDDI, Gigabit Ethernet, and ATM. The cable construction includes a central strength member made of glass-reinforced plastic (GRP) and is water-blocked for added protection. It has a nominal outer diameter of 8.0 mm and a minimum bend radius of 160 mm for installation. The cable can operate within a temperature range of -30 ¬8C to +70 ¬8C and has a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. This product complies with various standards, including IEC 60794 and ISO/IEC 11801-1, and is REACH and RoHS compliant. It is also UV resistant, making it suitable for outdoor use.

Datasheet Summary
Powered by GS/AI

The GUBTD06 is a universal tight buffered breakout cable designed for both indoor and outdoor applications, featuring a Low Smoke Zero Halogen (LSZH) outer jacket. It contains 6 multimode OM3 fibers, which are suitable for various structured wiring systems, including industrial and telecom networks. The cable supports all computer network applications such as FDDI, Gigabit Ethernet, and ATM. The cable construction includes a central strength member made of glass-reinforced plastic (GRP) and is water-blocked for added protection. It has a nominal outer diameter of 8.0 mm and a minimum bend radius of 160 mm for installation. The cable can operate within a temperature range of -30 ¬8C to +70 ¬8C and has a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. This product complies with various standards, including IEC 60794 and ISO/IEC 11801-1, and is REACH and RoHS compliant. It is also UV resistant, making it suitable for outdoor use.

Suppliers

Company
Product
Description
Supplier Links
Universal tight buffered breakout cable LSZH jacket 6f MM OM3. - GUBTD06 - Belden Inc.
St. Louis, MO, United States
Universal tight buffered breakout cable LSZH jacket 6f MM OM3.
GUBTD06
Universal tight buffered breakout cable LSZH jacket 6f MM OM3. GUBTD06
Universal (Indoor/Outdoor) tight buffered breakout cable with Low Smoke Zero Halogen outer jacket. 6 fibers MM OM3.

Universal (Indoor/Outdoor) tight buffered breakout cable with Low Smoke Zero Halogen outer jacket. 6 fibers MM OM3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GUBTD06
Product Name Universal tight buffered breakout cable LSZH jacket 6f MM OM3.
Cable Weight 0.0878 lbs/ft (0.1307 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Optical Fiber, Singlemode, 488-633 nm, 0.10-0.14 NA - F-SA - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 488 to 633 nm (4880 to 6330 Å)
Numerical Aperture 0.1000 to 0.1400
View Details