Belden Inc. Outdoor OFC MLT: GLASS YARNS + ALPOL-PE + SWA + PE with 6 Tubes of Ø1.9mm 60f SM OS2 G.657.A2. GSWHF60

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, moisture barrier (laminate layer of aluminum with high density polyethylene), Steel Wire Armouring (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 60 fibers (5t x 12f) SM OS2 G.657.A2.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, moisture barrier (laminate layer of aluminum with high density polyethylene), Steel Wire Armouring (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 60 fibers (5t x 12f) SM OS2 G.657.A2.
Datasheet
Datasheet Summary
Powered by GS/AI

The GSWHF60 is an outdoor optical fiber Multi Loose Tube cable designed for robust applications. It features a construction that includes glass yarns for strength, a moisture barrier made of aluminum laminate with high-density polyethylene, and steel wire armoring for enhanced rodent protection. The cable consists of six tubes, each with a diameter of 1.9mm, containing a total of 60 single-mode fibers compliant with G.657.A2 standards. This cable is suitable for various outdoor applications, including structured wiring systems for industrial, telecom, cable TV, and broadcast networks. It can be installed in ducts, tunnels, trenches, and is suitable for direct burial. The cable is designed to withstand harsh environmental conditions, with an operating temperature range of -30 ¬8C to +70 ¬8C and a storage temperature range of -30 ¬8C to +70 ¬8C. The maximum attenuation rates are 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. Mechanical characteristics include a minimum bend radius of 275 mm for both installation and operation, a maximum tensile strength of 2700 N during installation, and crush resistance of 22 kN/m during installation. The cable is compliant with various standards, including IEC 60794 and RoHS 2.

Datasheet Summary
Powered by GS/AI

The GSWHF60 is an outdoor optical fiber Multi Loose Tube cable designed for robust applications. It features a construction that includes glass yarns for strength, a moisture barrier made of aluminum laminate with high-density polyethylene, and steel wire armoring for enhanced rodent protection. The cable consists of six tubes, each with a diameter of 1.9mm, containing a total of 60 single-mode fibers compliant with G.657.A2 standards. This cable is suitable for various outdoor applications, including structured wiring systems for industrial, telecom, cable TV, and broadcast networks. It can be installed in ducts, tunnels, trenches, and is suitable for direct burial. The cable is designed to withstand harsh environmental conditions, with an operating temperature range of -30 ¬8C to +70 ¬8C and a storage temperature range of -30 ¬8C to +70 ¬8C. The maximum attenuation rates are 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. Mechanical characteristics include a minimum bend radius of 275 mm for both installation and operation, a maximum tensile strength of 2700 N during installation, and crush resistance of 22 kN/m during installation. The cable is compliant with various standards, including IEC 60794 and RoHS 2.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + ALPOL-PE + SWA + PE with 6 Tubes of Ø1.9mm 60f SM OS2 G.657.A2. - GSWHF60 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + ALPOL-PE + SWA + PE with 6 Tubes of Ø1.9mm 60f SM OS2 G.657.A2.
GSWHF60
Outdoor OFC MLT: GLASS YARNS + ALPOL-PE + SWA + PE with 6 Tubes of Ø1.9mm 60f SM OS2 G.657.A2. GSWHF60
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, moisture barrier (laminate layer of aluminum with high density polyethylene), Steel Wire Armouring (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 60 fibers (5t x 12f) SM OS2 G.657.A2.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, moisture barrier (laminate layer of aluminum with high density polyethylene), Steel Wire Armouring (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 60 fibers (5t x 12f) SM OS2 G.657.A2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GSWHF60
Product Name Outdoor OFC MLT: GLASS YARNS + ALPOL-PE + SWA + PE with 6 Tubes of Ø1.9mm 60f SM OS2 G.657.A2.
Cable Weight 0.5357 lbs/ft (0.7972 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photonic Crystal Fiber, Endlessly Singlemode, 10 µm Core, PM - F-SM10-PM - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 10 µm (0.3937 mils)
Numerical Aperture 0.1200
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00008 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details