Belden Inc. Outdoor OFC MLT: GLASS YARNS + ALPOL-PE + SWA + PE with 6 Tubes of Ø1.9mm 72f MM OM5. GSWHC72

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, moisture barrier (laminate layer of aluminum with high density polyethylene), Steel Wire Armouring (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 72 fibers (6t x 12f) MM OM5.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, moisture barrier (laminate layer of aluminum with high density polyethylene), Steel Wire Armouring (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 72 fibers (6t x 12f) MM OM5.
Datasheet
Datasheet Summary
Powered by GS/AI

The GSWHC72 is an outdoor optical fiber Multi Loose Tube cable designed for robust applications. It features a construction that includes glass yarns for strength, a moisture barrier made of aluminum laminate with high-density polyethylene, and steel wire armoring for enhanced rodent protection. The cable consists of six tubes, each with a diameter of 1.9mm, housing a total of 72 multimode OM5 fibers arranged in a 6t x 12f configuration. This cable is suitable for outdoor use in structured wiring systems, including industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in various environments such as ducts, tunnels, and direct burial applications. The cable is water-tight, utilizing waterblocking aramid yarns and tape, and has a double jacket made of polyethylene. In terms of performance, the GSWHC72 has a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. It can withstand a temperature range from -30 ¬8C to +70 ¬8C for operation and -5 ¬8C to +50 ¬8C for installation. The cable meets several standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with RoHS regulations.

Datasheet Summary
Powered by GS/AI

The GSWHC72 is an outdoor optical fiber Multi Loose Tube cable designed for robust applications. It features a construction that includes glass yarns for strength, a moisture barrier made of aluminum laminate with high-density polyethylene, and steel wire armoring for enhanced rodent protection. The cable consists of six tubes, each with a diameter of 1.9mm, housing a total of 72 multimode OM5 fibers arranged in a 6t x 12f configuration. This cable is suitable for outdoor use in structured wiring systems, including industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in various environments such as ducts, tunnels, and direct burial applications. The cable is water-tight, utilizing waterblocking aramid yarns and tape, and has a double jacket made of polyethylene. In terms of performance, the GSWHC72 has a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. It can withstand a temperature range from -30 ¬8C to +70 ¬8C for operation and -5 ¬8C to +50 ¬8C for installation. The cable meets several standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with RoHS regulations.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + ALPOL-PE + SWA + PE with 6 Tubes of Ø1.9mm 72f MM OM5. - GSWHC72 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + ALPOL-PE + SWA + PE with 6 Tubes of Ø1.9mm 72f MM OM5.
GSWHC72
Outdoor OFC MLT: GLASS YARNS + ALPOL-PE + SWA + PE with 6 Tubes of Ø1.9mm 72f MM OM5. GSWHC72
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, moisture barrier (laminate layer of aluminum with high density polyethylene), Steel Wire Armouring (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 72 fibers (6t x 12f) MM OM5.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, moisture barrier (laminate layer of aluminum with high density polyethylene), Steel Wire Armouring (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 72 fibers (6t x 12f) MM OM5.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GSWHC72
Product Name Outdoor OFC MLT: GLASS YARNS + ALPOL-PE + SWA + PE with 6 Tubes of Ø1.9mm 72f MM OM5.
Cable Weight 0.5357 lbs/ft (0.7972 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Polarization Maintaining Optical Fiber, Panda, 1550 nm, 0.10-0.13 NA - F-PM1550 - Newport MKS
Specs
Wavelength 1550 nm (15500 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 0.5000 dB/km (0.1524 dB/1000 ft)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M3-1-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00005 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details