Belden Inc. Outdoor OFC MLT: GLASS YARNS + ALPOL-PE + SWA + PE with 6 Tubes of Ø1.9mm 72f MM OM1. GSWH172

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, moisture barrier (laminate layer of aluminum with high density polyethylene), Steel Wire Armouring (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 72 fibers (6t x 12f) MM OM1.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, moisture barrier (laminate layer of aluminum with high density polyethylene), Steel Wire Armouring (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 72 fibers (6t x 12f) MM OM1.
Datasheet
Datasheet Summary
Powered by GS/AI

The GSWH172 is an outdoor dry core optical fiber Multi Loose Tube cable designed for robust applications. It features a construction with glass yarns as strength members, a moisture barrier made of a laminate layer of aluminum and high-density polyethylene, and Steel Wire Armouring for enhanced rodent protection. The cable consists of six tubes, each with a diameter of 1.9mm, containing a total of 72 fibers configured as 6 tubes with 12 fibers each, compliant with OM1 specifications. This cable is suitable for outdoor use in structured wiring systems, including industrial, telecom, cable TV, and broadcast networks. It can be installed in various environments such as ducts, tunnels, trenches, and is suitable for direct burial. The cable is designed to withstand a temperature range from -30 °C to +70 °C and has a maximum attenuation of 0.9 dB/km at 1300 nm and 3.4 dB/km at 850 nm. Mechanical characteristics include a minimum bend radius of 275 mm for both installation and operation, a maximum tensile strength of 2700 N during installation, and crush resistance of 22 kN/m for short-term conditions. The cable is compliant with various standards, including IEC 60794 and RoHS, and offers UV protection.

Datasheet Summary
Powered by GS/AI

The GSWH172 is an outdoor dry core optical fiber Multi Loose Tube cable designed for robust applications. It features a construction with glass yarns as strength members, a moisture barrier made of a laminate layer of aluminum and high-density polyethylene, and Steel Wire Armouring for enhanced rodent protection. The cable consists of six tubes, each with a diameter of 1.9mm, containing a total of 72 fibers configured as 6 tubes with 12 fibers each, compliant with OM1 specifications. This cable is suitable for outdoor use in structured wiring systems, including industrial, telecom, cable TV, and broadcast networks. It can be installed in various environments such as ducts, tunnels, trenches, and is suitable for direct burial. The cable is designed to withstand a temperature range from -30 °C to +70 °C and has a maximum attenuation of 0.9 dB/km at 1300 nm and 3.4 dB/km at 850 nm. Mechanical characteristics include a minimum bend radius of 275 mm for both installation and operation, a maximum tensile strength of 2700 N during installation, and crush resistance of 22 kN/m for short-term conditions. The cable is compliant with various standards, including IEC 60794 and RoHS, and offers UV protection.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + ALPOL-PE + SWA + PE with 6 Tubes of Ø1.9mm 72f MM OM1. - GSWH172 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + ALPOL-PE + SWA + PE with 6 Tubes of Ø1.9mm 72f MM OM1.
GSWH172
Outdoor OFC MLT: GLASS YARNS + ALPOL-PE + SWA + PE with 6 Tubes of Ø1.9mm 72f MM OM1. GSWH172
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, moisture barrier (laminate layer of aluminum with high density polyethylene), Steel Wire Armouring (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 72 fibers (6t x 12f) MM OM1.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, moisture barrier (laminate layer of aluminum with high density polyethylene), Steel Wire Armouring (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 72 fibers (6t x 12f) MM OM1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GSWH172
Product Name Outdoor OFC MLT: GLASS YARNS + ALPOL-PE + SWA + PE with 6 Tubes of Ø1.9mm 72f MM OM1.
Cable Weight 0.5357 lbs/ft (0.7972 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OS2
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-T1 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 115 C (-67 to 239 F)
View Details