Hirschmann™, A BELDEN BRAND Plug Base, 3+E Way; No. Of Contacts Hirschmann GSSNA300

Description
PLUG BASE, 3+E WAY; No. of Contacts:4Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Tin RoHS Compliant: Yes
Datasheet
Description
PLUG BASE, 3+E WAY; No. of Contacts:4Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Tin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Base, 3+E Way; No. Of Contacts Hirschmann - 24M2368 - Newark, An Avnet Company
Chicago, IL, United States
Plug Base, 3+E Way; No. Of Contacts Hirschmann
24M2368
Plug Base, 3+E Way; No. Of Contacts Hirschmann 24M2368
PLUG BASE, 3+E WAY; No. of Contacts:4Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Tin RoHS Compliant: Yes

PLUG BASE, 3+E WAY; No. of Contacts:4Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M2368
Product Name Plug Base, 3+E Way; No. Of Contacts Hirschmann
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products