Hirschmann™, A BELDEN BRAND Power Connector, Plug, 3+Pe, Solder; No. Of Contacts Hirschmann GSSA 300

Description
POWER CONNECTOR, PLUG, 3+PE, SOLDER; No. of Contacts:3Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
POWER CONNECTOR, PLUG, 3+PE, SOLDER; No. of Contacts:3Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connector, Plug, 3+Pe, Solder; No. Of Contacts Hirschmann - 11X7780 - Newark, An Avnet Company
Chicago, IL, United States
Power Connector, Plug, 3+Pe, Solder; No. Of Contacts Hirschmann
11X7780
Power Connector, Plug, 3+Pe, Solder; No. Of Contacts Hirschmann 11X7780
POWER CONNECTOR, PLUG, 3+PE, SOLDER; No. of Contacts:3Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:- RoHS Compliant: Yes

POWER CONNECTOR, PLUG, 3+PE, SOLDER; No. of Contacts:3Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11X7780
Product Name Power Connector, Plug, 3+Pe, Solder; No. Of Contacts Hirschmann
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products