Hirschmann™, A BELDEN BRAND Power Connector, Plug, 2+Pe, Solder; No. Of Contacts Hirschmann GSSA 200

Description
POWER CONNECTOR, PLUG, 2+PE, SOLDER; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
POWER CONNECTOR, PLUG, 2+PE, SOLDER; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connector, Plug, 2+Pe, Solder; No. Of Contacts Hirschmann - 11X7778 - Newark, An Avnet Company
Chicago, IL, United States
Power Connector, Plug, 2+Pe, Solder; No. Of Contacts Hirschmann
11X7778
Power Connector, Plug, 2+Pe, Solder; No. Of Contacts Hirschmann 11X7778
POWER CONNECTOR, PLUG, 2+PE, SOLDER; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:- RoHS Compliant: Yes

POWER CONNECTOR, PLUG, 2+PE, SOLDER; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11X7778
Product Name Power Connector, Plug, 2+Pe, Solder; No. Of Contacts Hirschmann
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details