Hirschmann™, A BELDEN BRAND Rectangular Conn, Plug, 3+Pe, Solder; No. Of Contacts Hirschmann GSP 313

Description
RECTANGULAR CONN, PLUG, 3+PE, SOLDER; No. of Contacts:3Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Tin RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONN, PLUG, 3+PE, SOLDER; No. of Contacts:3Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Tin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Conn, Plug, 3+Pe, Solder; No. Of Contacts Hirschmann - 11X7773 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Conn, Plug, 3+Pe, Solder; No. Of Contacts Hirschmann
11X7773
Rectangular Conn, Plug, 3+Pe, Solder; No. Of Contacts Hirschmann 11X7773
RECTANGULAR CONN, PLUG, 3+PE, SOLDER; No. of Contacts:3Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Tin RoHS Compliant: Yes

RECTANGULAR CONN, PLUG, 3+PE, SOLDER; No. of Contacts:3Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Tin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11X7773
Product Name Rectangular Conn, Plug, 3+Pe, Solder; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adaptor - 50 Ohm,
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 1000 volts
View Details