Hirschmann™, A BELDEN BRAND Rectangular Conn, Plug, 3+Pe, Solder; No. Of Contacts Hirschmann GSP 312

Description
RECTANGULAR CONN, PLUG, 3+PE, SOLDER; No. of Contacts:3Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Tin RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONN, PLUG, 3+PE, SOLDER; No. of Contacts:3Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Tin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Conn, Plug, 3+Pe, Solder; No. Of Contacts Hirschmann - 11X7771 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Conn, Plug, 3+Pe, Solder; No. Of Contacts Hirschmann
11X7771
Rectangular Conn, Plug, 3+Pe, Solder; No. Of Contacts Hirschmann 11X7771
RECTANGULAR CONN, PLUG, 3+PE, SOLDER; No. of Contacts:3Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Tin RoHS Compliant: Yes

RECTANGULAR CONN, PLUG, 3+PE, SOLDER; No. of Contacts:3Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Tin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11X7771
Product Name Rectangular Conn, Plug, 3+Pe, Solder; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Male BNC to Female BNC Adapter, 20 dB Attenuation - AT-20 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details