Hirschmann™, A BELDEN BRAND Rectangular Conn, Plug, 2+Pe, Solder; No. Of Contacts Hirschmann GSP 211

Description
RECTANGULAR CONN, PLUG, 2+PE, SOLDER; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Tin RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONN, PLUG, 2+PE, SOLDER; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Tin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Conn, Plug, 2+Pe, Solder; No. Of Contacts Hirschmann - 11X7762 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Conn, Plug, 2+Pe, Solder; No. Of Contacts Hirschmann
11X7762
Rectangular Conn, Plug, 2+Pe, Solder; No. Of Contacts Hirschmann 11X7762
RECTANGULAR CONN, PLUG, 2+PE, SOLDER; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Tin RoHS Compliant: Yes

RECTANGULAR CONN, PLUG, 2+PE, SOLDER; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Tin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11X7762
Product Name Rectangular Conn, Plug, 2+Pe, Solder; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details