Belden Inc. Outdoor OFC MLT: ARAMID + PE + ALPOL-PE-PA + CST + PE with 6 Tubes of Ø1.9mm 60f MM OM3. GSKHD60

Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Tri-Barrier (laminate layer of aluminum, high density polyethylene and polyamide), polyethylene inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected), termite protection by polyamide layer and has Tri-Barrier (laminate layer of aluminum, high density polyethylene and polyamide). Existing out of 6 tubes with a diameter of 1.9mm with 60 fibers (5t x 12f) MM OM3.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Tri-Barrier (laminate layer of aluminum, high density polyethylene and polyamide), polyethylene inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected), termite protection by polyamide layer and has Tri-Barrier (laminate layer of aluminum, high density polyethylene and polyamide). Existing out of 6 tubes with a diameter of 1.9mm with 60 fibers (5t x 12f) MM OM3.
Datasheet
Datasheet Summary
Powered by GS/AI

The GSKHD60 is an outdoor dry core optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a construction that includes aramid yarns for strength, a Tri-Barrier laminate layer composed of aluminum, high-density polyethylene, and polyamide, and a polyethylene inner jacket. The cable is armored with Corrugated Steel Tape, providing full rodent protection, and is suitable for direct burial. This cable contains six tubes, each with a diameter of 1.9mm, housing a total of 60 fibers configured as five tubes with 12 fibers each, compliant with OM3 specifications. The cable is water-tight and water-blocking, utilizing glass yarns and tape for enhanced protection against moisture. In terms of performance, the GSKHD60 has a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. It can withstand a minimum bend radius of 350 mm for both installation and operation, with a maximum tensile strength of 2700 N during installation and 900 N during operation. The operating temperature range is from -30 ¬8C to +70 ¬8C, making it suitable for a variety of outdoor environments. This product complies with relevant standards, including IEC 60794 and ISO/IEC 11801-1, and is UV resistant. It is designed for use in industrial, telecom, cable TV, and broadcast networks, making it a versatile choice for outdoor cabling needs.

Datasheet Summary
Powered by GS/AI

The GSKHD60 is an outdoor dry core optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a construction that includes aramid yarns for strength, a Tri-Barrier laminate layer composed of aluminum, high-density polyethylene, and polyamide, and a polyethylene inner jacket. The cable is armored with Corrugated Steel Tape, providing full rodent protection, and is suitable for direct burial. This cable contains six tubes, each with a diameter of 1.9mm, housing a total of 60 fibers configured as five tubes with 12 fibers each, compliant with OM3 specifications. The cable is water-tight and water-blocking, utilizing glass yarns and tape for enhanced protection against moisture. In terms of performance, the GSKHD60 has a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. It can withstand a minimum bend radius of 350 mm for both installation and operation, with a maximum tensile strength of 2700 N during installation and 900 N during operation. The operating temperature range is from -30 ¬8C to +70 ¬8C, making it suitable for a variety of outdoor environments. This product complies with relevant standards, including IEC 60794 and ISO/IEC 11801-1, and is UV resistant. It is designed for use in industrial, telecom, cable TV, and broadcast networks, making it a versatile choice for outdoor cabling needs.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: ARAMID + PE + ALPOL-PE-PA + CST + PE with 6 Tubes of Ø1.9mm 60f MM OM3. - GSKHD60 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: ARAMID + PE + ALPOL-PE-PA + CST + PE with 6 Tubes of Ø1.9mm 60f MM OM3.
GSKHD60
Outdoor OFC MLT: ARAMID + PE + ALPOL-PE-PA + CST + PE with 6 Tubes of Ø1.9mm 60f MM OM3. GSKHD60
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Tri-Barrier (laminate layer of aluminum, high density polyethylene and polyamide), polyethylene inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected), termite protection by polyamide layer and has Tri-Barrier (laminate layer of aluminum, high density polyethylene and polyamide). Existing out of 6 tubes with a diameter of 1.9mm with 60 fibers (5t x 12f) MM OM3.

Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Tri-Barrier (laminate layer of aluminum, high density polyethylene and polyamide), polyethylene inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected), termite protection by polyamide layer and has Tri-Barrier (laminate layer of aluminum, high density polyethylene and polyamide). Existing out of 6 tubes with a diameter of 1.9mm with 60 fibers (5t x 12f) MM OM3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GSKHD60
Product Name Outdoor OFC MLT: ARAMID + PE + ALPOL-PE-PA + CST + PE with 6 Tubes of Ø1.9mm 60f MM OM3.
Cable Weight 0.4941 lbs/ft (0.7352 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Patch Cord, Multimode, F-MFD-C, 850/1300 nm, 1.0 m, FC to FC - F-MFD-C-1FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Connector Type FC; FC/UPC
View Details