Hirschmann™, A BELDEN BRAND Power Connector, Plug, 2+Pe, Solder; No. Of Contacts Hirschmann GSE 2000 N4

Description
POWER CONNECTOR, PLUG, 2+PE, SOLDER; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:-; Contact RoHS Compliant: Yes
Description
POWER CONNECTOR, PLUG, 2+PE, SOLDER; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:-; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Connector, Plug, 2+Pe, Solder; No. Of Contacts Hirschmann - 67AC6280 - Newark, An Avnet Company
Chicago, IL, United States
Power Connector, Plug, 2+Pe, Solder; No. Of Contacts Hirschmann
67AC6280
Power Connector, Plug, 2+Pe, Solder; No. Of Contacts Hirschmann 67AC6280
POWER CONNECTOR, PLUG, 2+PE, SOLDER; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:-; Contact RoHS Compliant: Yes

POWER CONNECTOR, PLUG, 2+PE, SOLDER; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:-; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AC6280
Product Name Power Connector, Plug, 2+Pe, Solder; No. Of Contacts Hirschmann
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers