Hirschmann™, A BELDEN BRAND Plug Base, 3+E Way; No. Of Contacts Hirschmann GSA3000

Description
PLUG BASE, 3+E WAY; No. of Contacts:4Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Tin RoHS Compliant: Yes
Datasheet
Description
PLUG BASE, 3+E WAY; No. of Contacts:4Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Tin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Base, 3+E Way; No. Of Contacts Hirschmann - 19M8255 - Newark, An Avnet Company
Chicago, IL, United States
Plug Base, 3+E Way; No. Of Contacts Hirschmann
19M8255
Plug Base, 3+E Way; No. Of Contacts Hirschmann 19M8255
PLUG BASE, 3+E WAY; No. of Contacts:4Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Tin RoHS Compliant: Yes

PLUG BASE, 3+E WAY; No. of Contacts:4Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19M8255
Product Name Plug Base, 3+E Way; No. Of Contacts Hirschmann
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAA6L3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm - 114555P3 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Push-in X connector - QBX-1/4T-U - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details