Hirschmann™, A BELDEN BRAND Power Connector, Plug, 3+Pe, Solder; No. Of Contacts Hirschmann GSA 3000 N

Description
POWER CONNECTOR, PLUG, 3+PE, SOLDER; No. of Contacts:3Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:-; Contact RoHS Compliant: Yes
Datasheet
Description
POWER CONNECTOR, PLUG, 3+PE, SOLDER; No. of Contacts:3Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connector, Plug, 3+Pe, Solder; No. Of Contacts Hirschmann - 67AC6279 - Newark, An Avnet Company
Chicago, IL, United States
Power Connector, Plug, 3+Pe, Solder; No. Of Contacts Hirschmann
67AC6279
Power Connector, Plug, 3+Pe, Solder; No. Of Contacts Hirschmann 67AC6279
POWER CONNECTOR, PLUG, 3+PE, SOLDER; No. of Contacts:3Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:-; Contact RoHS Compliant: Yes

POWER CONNECTOR, PLUG, 3+PE, SOLDER; No. of Contacts:3Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AC6279
Product Name Power Connector, Plug, 3+Pe, Solder; No. Of Contacts Hirschmann
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190321 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details