Hirschmann™, A BELDEN BRAND Power Connector, Plug, 3+Pe, Solder; No. Of Contacts Hirschmann GSA 3000 N*

Description
POWER CONNECTOR, PLUG, 3+PE, SOLDER; No. of Contacts:3Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
POWER CONNECTOR, PLUG, 3+PE, SOLDER; No. of Contacts:3Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connector, Plug, 3+Pe, Solder; No. Of Contacts Hirschmann - 11X7750 - Newark, An Avnet Company
Chicago, IL, United States
Power Connector, Plug, 3+Pe, Solder; No. Of Contacts Hirschmann
11X7750
Power Connector, Plug, 3+Pe, Solder; No. Of Contacts Hirschmann 11X7750
POWER CONNECTOR, PLUG, 3+PE, SOLDER; No. of Contacts:3Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:- RoHS Compliant: Yes

POWER CONNECTOR, PLUG, 3+PE, SOLDER; No. of Contacts:3Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11X7750
Product Name Power Connector, Plug, 3+Pe, Solder; No. Of Contacts Hirschmann
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Assemblies - CKB.M19.GLNG-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 5.0 amps
View Details