Hirschmann™, A BELDEN BRAND Rectangular Conn, Plug, 3+Pe, Solder; No. Of Contacts Hirschmann GSA 3000 A*

Description
RECTANGULAR CONN, PLUG, 3+PE, SOLDER; No. of Contacts:3Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Tin RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONN, PLUG, 3+PE, SOLDER; No. of Contacts:3Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Tin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Conn, Plug, 3+Pe, Solder; No. Of Contacts Hirschmann - 11X7748 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Conn, Plug, 3+Pe, Solder; No. Of Contacts Hirschmann
11X7748
Rectangular Conn, Plug, 3+Pe, Solder; No. Of Contacts Hirschmann 11X7748
RECTANGULAR CONN, PLUG, 3+PE, SOLDER; No. of Contacts:3Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Tin RoHS Compliant: Yes

RECTANGULAR CONN, PLUG, 3+PE, SOLDER; No. of Contacts:3Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Tin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11X7748
Product Name Rectangular Conn, Plug, 3+Pe, Solder; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products