Belden Inc. Universal OFC MLT: LSZH + GLASS YARNS + LSZH with 12 Tubes of Ø1.9mm 72f SM OS2 G.657.B3. GRRJI72

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with Low Smoke Zero Halogen inner jacket, glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 72 fibers (12t x 6f) SM OS2 G.657.B3.
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with Low Smoke Zero Halogen inner jacket, glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 72 fibers (12t x 6f) SM OS2 G.657.B3.
Datasheet
Datasheet Summary
Powered by GS/AI

The GRRJI72 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a Low Smoke Zero Halogen (LSZH) inner and outer jacket, providing flame retardant properties. The cable consists of 12 tubes, each with a diameter of 1.9mm, containing a total of 72 single-mode fibers (12 tubes x 6 fibers). The fibers comply with the G.657.B3 standard, ensuring low attenuation rates of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. This cable is suitable for structured wiring systems in various environments, including industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, and tubes, and offers rodent protection through the use of glass yarns as strength members. The cable is water-tight and features a double jacket for added durability. It can withstand a temperature range from -30 ¬8C to +70 ¬8C and has a minimum bend radius of 302 mm for installation. The product meets several international standards, including IEC and ISO/IEC compliance, and is REACH and RoHS compliant.

Datasheet Summary
Powered by GS/AI

The GRRJI72 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a Low Smoke Zero Halogen (LSZH) inner and outer jacket, providing flame retardant properties. The cable consists of 12 tubes, each with a diameter of 1.9mm, containing a total of 72 single-mode fibers (12 tubes x 6 fibers). The fibers comply with the G.657.B3 standard, ensuring low attenuation rates of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. This cable is suitable for structured wiring systems in various environments, including industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, and tubes, and offers rodent protection through the use of glass yarns as strength members. The cable is water-tight and features a double jacket for added durability. It can withstand a temperature range from -30 ¬8C to +70 ¬8C and has a minimum bend radius of 302 mm for installation. The product meets several international standards, including IEC and ISO/IEC compliance, and is REACH and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: LSZH + GLASS YARNS + LSZH with 12 Tubes of Ø1.9mm 72f SM OS2 G.657.B3. - GRRJI72 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: LSZH + GLASS YARNS + LSZH with 12 Tubes of Ø1.9mm 72f SM OS2 G.657.B3.
GRRJI72
Universal OFC MLT: LSZH + GLASS YARNS + LSZH with 12 Tubes of Ø1.9mm 72f SM OS2 G.657.B3. GRRJI72
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with Low Smoke Zero Halogen inner jacket, glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 72 fibers (12t x 6f) SM OS2 G.657.B3.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with Low Smoke Zero Halogen inner jacket, glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 72 fibers (12t x 6f) SM OS2 G.657.B3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GRRJI72
Product Name Universal OFC MLT: LSZH + GLASS YARNS + LSZH with 12 Tubes of Ø1.9mm 72f SM OS2 G.657.B3.
Cable Weight 0.3735 lbs/ft (0.5559 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-TB-M4-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Singlemode, 633nm, F-SV-C, 1m, FC/APC Connectors. - F-SV-C-1FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 4.3 µm (0.1693 mils)
Connector Type FC/APC Narrow Key
View Details