Belden Inc. Universal OFC MLT: LSZH + GLASS YARNS + LSZH with 12 Tubes of Ø1.9mm 144f SM OS2 G.657.A2. GRRJF44

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with Low Smoke Zero Halogen inner jacket, glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 144 fibers (12t x 12f)SM OS2 G.657.A2.
Datasheet
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with Low Smoke Zero Halogen inner jacket, glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 144 fibers (12t x 12f)SM OS2 G.657.A2.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: LSZH + GLASS YARNS + LSZH with 12 Tubes of Ø1.9mm 144f SM OS2 G.657.A2. - GRRJF44 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: LSZH + GLASS YARNS + LSZH with 12 Tubes of Ø1.9mm 144f SM OS2 G.657.A2.
GRRJF44
Universal OFC MLT: LSZH + GLASS YARNS + LSZH with 12 Tubes of Ø1.9mm 144f SM OS2 G.657.A2. GRRJF44
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with Low Smoke Zero Halogen inner jacket, glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 144 fibers (12t x 12f)SM OS2 G.657.A2.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with Low Smoke Zero Halogen inner jacket, glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 144 fibers (12t x 12f)SM OS2 G.657.A2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GRRJF44
Product Name Universal OFC MLT: LSZH + GLASS YARNS + LSZH with 12 Tubes of Ø1.9mm 144f SM OS2 G.657.A2.
Cable Weight 0.3735 lbs/ft (0.5559 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multimode Fiber, Graded Index, High Temp, 850/1300nm, 0.20 NA, 50µm Core. - F-MSD-T - Newport MKS
Specs
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00009 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details