Belden Inc. Universal OFC MLT: LSZH + GLASS YARNS + LSZH with 12 Tubes of Ø1.9mm 144f MM OM4. GRRJE44

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with Low Smoke Zero Halogen inner jacket, glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 144 fibers (12t x 12f)MM OM4.
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with Low Smoke Zero Halogen inner jacket, glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 144 fibers (12t x 12f)MM OM4.
Datasheet
Datasheet Summary
Powered by GS/AI

The Universal OFC MLT: LSZH + GLASS YARNS + LSZH with 12 Tubes of vò1.9mm 144f MM OM4, part number GRRJE44, is a dry core optical fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a Low Smoke Zero Halogen (LSZH) inner and outer jacket, providing flame retardant properties and reducing harmful emissions in case of fire. The cable includes glass yarns for rodent protection and has a total of 144 fibers organized into 12 tubes, each with a diameter of 1.9mm. This cable is suitable for structured wiring systems in various environments, including industrial, telecom, cable TV, and broadcast applications. It is designed for easy installation in ducts, tunnels, and tubes. The cable is water-tight and water-blocking, ensuring reliable performance in wet conditions. It has a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm, making it suitable for high-speed data transmission. Mechanical characteristics include a minimum bend radius of 302 mm for installation and 226.5 mm for operation, with a maximum tensile strength of 6000 N during installation and 2000 N during operation. The operating temperature range is from -30 °C to +70 °C, with installation temperatures between -5 °C and +50 °C. The cable complies with various standards, including IEC and ISO/IEC specifications, and is UV resistant.

Datasheet Summary
Powered by GS/AI

The Universal OFC MLT: LSZH + GLASS YARNS + LSZH with 12 Tubes of vò1.9mm 144f MM OM4, part number GRRJE44, is a dry core optical fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a Low Smoke Zero Halogen (LSZH) inner and outer jacket, providing flame retardant properties and reducing harmful emissions in case of fire. The cable includes glass yarns for rodent protection and has a total of 144 fibers organized into 12 tubes, each with a diameter of 1.9mm. This cable is suitable for structured wiring systems in various environments, including industrial, telecom, cable TV, and broadcast applications. It is designed for easy installation in ducts, tunnels, and tubes. The cable is water-tight and water-blocking, ensuring reliable performance in wet conditions. It has a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm, making it suitable for high-speed data transmission. Mechanical characteristics include a minimum bend radius of 302 mm for installation and 226.5 mm for operation, with a maximum tensile strength of 6000 N during installation and 2000 N during operation. The operating temperature range is from -30 °C to +70 °C, with installation temperatures between -5 °C and +50 °C. The cable complies with various standards, including IEC and ISO/IEC specifications, and is UV resistant.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: LSZH + GLASS YARNS + LSZH with 12 Tubes of Ø1.9mm 144f MM OM4. - GRRJE44 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: LSZH + GLASS YARNS + LSZH with 12 Tubes of Ø1.9mm 144f MM OM4.
GRRJE44
Universal OFC MLT: LSZH + GLASS YARNS + LSZH with 12 Tubes of Ø1.9mm 144f MM OM4. GRRJE44
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with Low Smoke Zero Halogen inner jacket, glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 144 fibers (12t x 12f)MM OM4.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with Low Smoke Zero Halogen inner jacket, glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 144 fibers (12t x 12f)MM OM4.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GRRJE44
Product Name Universal OFC MLT: LSZH + GLASS YARNS + LSZH with 12 Tubes of Ø1.9mm 144f MM OM4.
Cable Weight 0.3735 lbs/ft (0.5559 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-M4-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers