Belden Inc. Universal OFC MLT: LSZH + ARAMID + LSZH with 12 Tubes of Ø1.9mm 108f MM OM1. GRAJ108

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with Low Smoke Zero Halogen inner jacket, aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 12 tubes with a diameter of 1.9mm with 108 fibers (9t x 12f)MM OM1.
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with Low Smoke Zero Halogen inner jacket, aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 12 tubes with a diameter of 1.9mm with 108 fibers (9t x 12f)MM OM1.
Datasheet
Datasheet Summary
Powered by GS/AI

The GRAJ108 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with a Low Smoke Zero Halogen (LSZH) inner and outer jacket, providing flame retardant properties. The cable consists of 12 tubes, each with a diameter of 1.9mm, housing a total of 108 multimode OM1 fibers arranged in a 9-tube by 12-fiber configuration. This cable is suitable for structured wiring systems, including industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in various environments such as ducts, tunnels, and tubes. The cable is water-tight and incorporates waterblocking aramid yarns, enhancing its durability in challenging conditions. The GRAJ108 has a maximum attenuation of 3.4 dB/km at 850 nm and 0.9 dB/km at 1300 nm, making it effective for high-speed data transmission. It can withstand a minimum bend radius of 302 mm during installation and 226.5 mm during operation, with a tensile strength of 6000 N for short-term installation and 2000 N for long-term operation. The operating temperature range is from -30 °C to +70 °C, ensuring reliability in various climates. This product complies with several standards, including IEC 60794 and ISO/IEC 11801-1, and is REACH and RoHS compliant, making it a suitable choice for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The GRAJ108 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with a Low Smoke Zero Halogen (LSZH) inner and outer jacket, providing flame retardant properties. The cable consists of 12 tubes, each with a diameter of 1.9mm, housing a total of 108 multimode OM1 fibers arranged in a 9-tube by 12-fiber configuration. This cable is suitable for structured wiring systems, including industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in various environments such as ducts, tunnels, and tubes. The cable is water-tight and incorporates waterblocking aramid yarns, enhancing its durability in challenging conditions. The GRAJ108 has a maximum attenuation of 3.4 dB/km at 850 nm and 0.9 dB/km at 1300 nm, making it effective for high-speed data transmission. It can withstand a minimum bend radius of 302 mm during installation and 226.5 mm during operation, with a tensile strength of 6000 N for short-term installation and 2000 N for long-term operation. The operating temperature range is from -30 °C to +70 °C, ensuring reliability in various climates. This product complies with several standards, including IEC 60794 and ISO/IEC 11801-1, and is REACH and RoHS compliant, making it a suitable choice for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: LSZH + ARAMID + LSZH with 12 Tubes of Ø1.9mm 108f MM OM1. - GRAJ108 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: LSZH + ARAMID + LSZH with 12 Tubes of Ø1.9mm 108f MM OM1.
GRAJ108
Universal OFC MLT: LSZH + ARAMID + LSZH with 12 Tubes of Ø1.9mm 108f MM OM1. GRAJ108
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with Low Smoke Zero Halogen inner jacket, aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 12 tubes with a diameter of 1.9mm with 108 fibers (9t x 12f)MM OM1.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with Low Smoke Zero Halogen inner jacket, aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 12 tubes with a diameter of 1.9mm with 108 fibers (9t x 12f)MM OM1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GRAJ108
Product Name Universal OFC MLT: LSZH + ARAMID + LSZH with 12 Tubes of Ø1.9mm 108f MM OM1.
Cable Weight 0.3572 lbs/ft (0.5315 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Glass Fiber Optic Cable - 43GR-TCS10ML - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Fiber-optic cable - SOOC-DS-M6-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers