Belden Inc. Universal OFC MLT: LSZH + ARAMID + LSZH with 6 Tubes of Ø1.9mm 36f SM OS2 G.652.D & G.657.A1. GRAH836

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with Low Smoke Zero Halogen inner jacket, aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 36 fibers (3t x 12f) SM OS2 G.652.D & G.657.A1.
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with Low Smoke Zero Halogen inner jacket, aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 36 fibers (3t x 12f) SM OS2 G.652.D & G.657.A1.
Datasheet
Datasheet Summary
Powered by GS/AI

The GRAH836 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with a Low Smoke Zero Halogen (LSZH) inner jacket and an LSZH outer jacket, providing flame retardant properties. The cable consists of six tubes, each with a diameter of 1.9mm, containing a total of 36 fibers, specifically 12 fibers per tube, compliant with the SM OS2 G.652.D and G.657.A1 standards. This cable is suitable for structured wiring systems in various environments, including industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, and tubes. The cable's construction includes aramid yarns as strength members and features waterblocking capabilities to enhance durability. In terms of performance, the GRAH836 has a maximum attenuation of 0.39 dB/km at 1310 nm, 0.24 dB/km at 1550 nm, and 0.29 dB/km at 1625 nm. It can withstand a minimum bend radius of 242 mm for both installation and operation, with a maximum tensile strength of 3900 N during installation and 1300 N during operation. The operating temperature range is from -30 ¬8C to +70 ¬8C, making it versatile for various environmental conditions. The cable is compliant with several standards, including IEC and ISO/IEC specifications, and offers UV protection.

Datasheet Summary
Powered by GS/AI

The GRAH836 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with a Low Smoke Zero Halogen (LSZH) inner jacket and an LSZH outer jacket, providing flame retardant properties. The cable consists of six tubes, each with a diameter of 1.9mm, containing a total of 36 fibers, specifically 12 fibers per tube, compliant with the SM OS2 G.652.D and G.657.A1 standards. This cable is suitable for structured wiring systems in various environments, including industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, and tubes. The cable's construction includes aramid yarns as strength members and features waterblocking capabilities to enhance durability. In terms of performance, the GRAH836 has a maximum attenuation of 0.39 dB/km at 1310 nm, 0.24 dB/km at 1550 nm, and 0.29 dB/km at 1625 nm. It can withstand a minimum bend radius of 242 mm for both installation and operation, with a maximum tensile strength of 3900 N during installation and 1300 N during operation. The operating temperature range is from -30 ¬8C to +70 ¬8C, making it versatile for various environmental conditions. The cable is compliant with several standards, including IEC and ISO/IEC specifications, and offers UV protection.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: LSZH + ARAMID + LSZH with 6 Tubes of Ø1.9mm 36f SM OS2 G.652.D & G.657.A1. - GRAH836 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: LSZH + ARAMID + LSZH with 6 Tubes of Ø1.9mm 36f SM OS2 G.652.D & G.657.A1.
GRAH836
Universal OFC MLT: LSZH + ARAMID + LSZH with 6 Tubes of Ø1.9mm 36f SM OS2 G.652.D & G.657.A1. GRAH836
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with Low Smoke Zero Halogen inner jacket, aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 36 fibers (3t x 12f) SM OS2 G.652.D & G.657.A1.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with Low Smoke Zero Halogen inner jacket, aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 36 fibers (3t x 12f) SM OS2 G.652.D & G.657.A1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GRAH836
Product Name Universal OFC MLT: LSZH + ARAMID + LSZH with 6 Tubes of Ø1.9mm 36f SM OS2 G.652.D & G.657.A1.
Cable Weight 0.2307 lbs/ft (0.3433 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

POF, Step Index, 1000 µm Core, 2.2 mm OD w/ Jacket - F-POF-1000-C - Newport MKS
Specs
Fiber Mode Multimode
Core Size 980 µm (38.58 mils)
Wavelength 400 to 1000 nm (4000 to 10000 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOEZ-LLG-SE-0,5-M4 - Festo Corporation
Specs
Operating Temperature -20 to 160 C (-4 to 320 F)
View Details
2 suppliers
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00100 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details