Belden Inc. Universal OFC CLT (jelly filled): GLASS YARNS + LSZH + SWA + LSZH (HIGH TEMP) with 1 Tube of Ø3.3mm 24f MM OM5. GQWNC24

Description
Universal (Indoor/Outdoor) high installation temperature optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, Steel Wire Armouring (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 24 fibers MM OM5.
Description
Universal (Indoor/Outdoor) high installation temperature optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, Steel Wire Armouring (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 24 fibers MM OM5.
Datasheet
Datasheet Summary
Powered by GS/AI

The GQWNC24 is a Universal Optical Fiber Central Loose Tube cable designed for both indoor and outdoor applications. It features a jelly-filled tube construction with a diameter of 3.3mm and contains 24 multimode OM5 fibers. The cable is reinforced with glass yarns for strength and is protected by a Steel Wire Armouring, providing full rodent protection. The inner and outer jackets are made from Low Smoke Zero Halogen (LSZH) materials, ensuring low smoke emissions in case of fire. This cable is suitable for structured wiring systems, including industrial, telecom, and broadcast networks, and can be installed in ducts, tunnels, and direct burial applications. It has a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm, with a temperature operating range of -30 ¬8C to +70 ¬8C. The cable meets various international standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with RoHS regulations.

Datasheet Summary
Powered by GS/AI

The GQWNC24 is a Universal Optical Fiber Central Loose Tube cable designed for both indoor and outdoor applications. It features a jelly-filled tube construction with a diameter of 3.3mm and contains 24 multimode OM5 fibers. The cable is reinforced with glass yarns for strength and is protected by a Steel Wire Armouring, providing full rodent protection. The inner and outer jackets are made from Low Smoke Zero Halogen (LSZH) materials, ensuring low smoke emissions in case of fire. This cable is suitable for structured wiring systems, including industrial, telecom, and broadcast networks, and can be installed in ducts, tunnels, and direct burial applications. It has a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm, with a temperature operating range of -30 ¬8C to +70 ¬8C. The cable meets various international standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with RoHS regulations.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC CLT (jelly filled): GLASS YARNS + LSZH + SWA + LSZH (HIGH TEMP) with 1 Tube of Ø3.3mm 24f MM OM5. - GQWNC24 - Belden Inc.
St. Louis, MO, United States
Universal OFC CLT (jelly filled): GLASS YARNS + LSZH + SWA + LSZH (HIGH TEMP) with 1 Tube of Ø3.3mm 24f MM OM5.
GQWNC24
Universal OFC CLT (jelly filled): GLASS YARNS + LSZH + SWA + LSZH (HIGH TEMP) with 1 Tube of Ø3.3mm 24f MM OM5. GQWNC24
Universal (Indoor/Outdoor) high installation temperature optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, Steel Wire Armouring (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 24 fibers MM OM5.

Universal (Indoor/Outdoor) high installation temperature optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, Steel Wire Armouring (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 24 fibers MM OM5.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GQWNC24
Product Name Universal OFC CLT (jelly filled): GLASS YARNS + LSZH + SWA + LSZH (HIGH TEMP) with 1 Tube of Ø3.3mm 24f MM OM5.
Cable Weight 0.2292 lbs/ft (0.3410 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Singlemode, F-SBC, 1310/1550 nm, 1 m, FC/UPC - F-SBC-C-1FC - Newport MKS
Specs
Fiber Mode SingleMode
Connector Type FC; FC/UPC
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fibre Optic Cable - 5368323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
Connector Type SC; Sc
View Details
Fiber-optic cable - SOOC-DS-P-M4-1-R15 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fiber Optic Cable - 9201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details