Belden Inc. Universal OFC CLT (jelly filled): GLASS YARNS + LSZH + SWA + LSZH (HIGH TEMP) with 1 Tube of Ø3.3mm 16f SM OS2 G.652.D & G.657.A1. GQWN816

Description
Universal (Indoor/Outdoor) high installation temperature optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, Steel Wire Armouring (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 16 fibers SM OS2 G.652.D & G.657.A1.
Description
Universal (Indoor/Outdoor) high installation temperature optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, Steel Wire Armouring (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 16 fibers SM OS2 G.652.D & G.657.A1.
Datasheet
Datasheet Summary
Powered by GS/AI

The GQWN816 is a Universal Optical Fiber Cable designed for both indoor and outdoor applications, featuring a Central Loose Tube construction filled with jelly for enhanced protection. It incorporates glass yarns as strength members and is equipped with a Low Smoke Zero Halogen (LSZH) inner jacket, along with a Steel Wire Armouring (SWA) for full rodent protection. The cable consists of a single tube with a diameter of 3.3mm, containing 16 fibers compliant with SM OS2 G.652.D and G.657.A1 standards. This cable is suitable for structured wiring systems, including industrial backbones, campus networks, and horizontal cabling. It is designed for easy installation in various environments such as ducts, tunnels, and direct burial applications. The cable has a maximum attenuation of 0.39 dB/km at 1310 nm and 0.24 dB/km at 1550 nm, ensuring efficient signal transmission. It operates within a temperature range of -30 ¬8C to +70 ¬8C and can be installed in temperatures ranging from -5 ¬8C to +50 ¬8C. The product meets several international standards, including IEC and ISO/IEC compliance, and is UV resistant.

Datasheet Summary
Powered by GS/AI

The GQWN816 is a Universal Optical Fiber Cable designed for both indoor and outdoor applications, featuring a Central Loose Tube construction filled with jelly for enhanced protection. It incorporates glass yarns as strength members and is equipped with a Low Smoke Zero Halogen (LSZH) inner jacket, along with a Steel Wire Armouring (SWA) for full rodent protection. The cable consists of a single tube with a diameter of 3.3mm, containing 16 fibers compliant with SM OS2 G.652.D and G.657.A1 standards. This cable is suitable for structured wiring systems, including industrial backbones, campus networks, and horizontal cabling. It is designed for easy installation in various environments such as ducts, tunnels, and direct burial applications. The cable has a maximum attenuation of 0.39 dB/km at 1310 nm and 0.24 dB/km at 1550 nm, ensuring efficient signal transmission. It operates within a temperature range of -30 ¬8C to +70 ¬8C and can be installed in temperatures ranging from -5 ¬8C to +50 ¬8C. The product meets several international standards, including IEC and ISO/IEC compliance, and is UV resistant.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC CLT (jelly filled): GLASS YARNS + LSZH + SWA + LSZH (HIGH TEMP) with 1 Tube of Ø3.3mm 16f SM OS2 G.652.D & G.657.A1. - GQWN816 - Belden Inc.
St. Louis, MO, United States
Universal OFC CLT (jelly filled): GLASS YARNS + LSZH + SWA + LSZH (HIGH TEMP) with 1 Tube of Ø3.3mm 16f SM OS2 G.652.D & G.657.A1.
GQWN816
Universal OFC CLT (jelly filled): GLASS YARNS + LSZH + SWA + LSZH (HIGH TEMP) with 1 Tube of Ø3.3mm 16f SM OS2 G.652.D & G.657.A1. GQWN816
Universal (Indoor/Outdoor) high installation temperature optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, Steel Wire Armouring (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 16 fibers SM OS2 G.652.D & G.657.A1.

Universal (Indoor/Outdoor) high installation temperature optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, Steel Wire Armouring (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 16 fibers SM OS2 G.652.D & G.657.A1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GQWN816
Product Name Universal OFC CLT (jelly filled): GLASS YARNS + LSZH + SWA + LSZH (HIGH TEMP) with 1 Tube of Ø3.3mm 16f SM OS2 G.652.D & G.657.A1.
Cable Weight 0.2292 lbs/ft (0.3410 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
PM Fiber Patch Cable, Panda, F-PM850, 850 nm, 2 m, FC/UPC - F-PM850-C-2FC - Newport MKS
Specs
Connector Type FC; FC/UPC
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 850 nm (8500 Å)
View Details