Belden Inc. Universal OFC CLT (jelly filled): GLASS YARNS + LSZH + CST + LSZH (HIGH TEMP) with 1 Tube of Ø3.3mm 2f SM OS2 G.652.D & G.657.A1. GQDN802

Description
Universal (Indoor/Outdoor) high installation temperature optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 2 fibers SM OS2 G.652.D & G.657.A1.
Description
Universal (Indoor/Outdoor) high installation temperature optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 2 fibers SM OS2 G.652.D & G.657.A1.
Datasheet
Datasheet Summary
Powered by GS/AI

The GQDN802 is a Universal Optical Fiber Central Loose Tube cable designed for both indoor and outdoor applications. It features a jelly-filled tube construction with a diameter of 3.3mm, containing two single-mode fibers compliant with ITU-T standards G.652.D and G.657.A1. The cable is reinforced with glass yarns for strength and has a Low Smoke Zero Halogen (LSZH) inner jacket, ensuring reduced smoke emissions in case of fire. This cable is equipped with a corrugated steel tape armor, providing full rodent protection, making it suitable for installation in various environments, including direct burial. It is designed for structured wiring systems in industrial, telecom, and broadcast applications. The cable supports a wide operating temperature range from -30 °C to +70 °C and has a maximum attenuation of 0.39 dB/km at 1310 nm and 0.24 dB/km at 1550 nm. The GQDN802 is compliant with several international standards, including IEC 60794 and ISO/IEC 11801-1, and is rated for UV protection. Its mechanical characteristics include a minimum bend radius of 220 mm and tensile strength ratings of 2400 N for installation and 800 N for operation. This product is suitable for engineers seeking a robust and versatile optical fiber solution for demanding environments.

Datasheet Summary
Powered by GS/AI

The GQDN802 is a Universal Optical Fiber Central Loose Tube cable designed for both indoor and outdoor applications. It features a jelly-filled tube construction with a diameter of 3.3mm, containing two single-mode fibers compliant with ITU-T standards G.652.D and G.657.A1. The cable is reinforced with glass yarns for strength and has a Low Smoke Zero Halogen (LSZH) inner jacket, ensuring reduced smoke emissions in case of fire. This cable is equipped with a corrugated steel tape armor, providing full rodent protection, making it suitable for installation in various environments, including direct burial. It is designed for structured wiring systems in industrial, telecom, and broadcast applications. The cable supports a wide operating temperature range from -30 °C to +70 °C and has a maximum attenuation of 0.39 dB/km at 1310 nm and 0.24 dB/km at 1550 nm. The GQDN802 is compliant with several international standards, including IEC 60794 and ISO/IEC 11801-1, and is rated for UV protection. Its mechanical characteristics include a minimum bend radius of 220 mm and tensile strength ratings of 2400 N for installation and 800 N for operation. This product is suitable for engineers seeking a robust and versatile optical fiber solution for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC CLT (jelly filled): GLASS YARNS + LSZH + CST + LSZH (HIGH TEMP) with 1 Tube of Ø3.3mm 2f SM OS2 G.652.D & G.657.A1. - GQDN802 - Belden Inc.
St. Louis, MO, United States
Universal OFC CLT (jelly filled): GLASS YARNS + LSZH + CST + LSZH (HIGH TEMP) with 1 Tube of Ø3.3mm 2f SM OS2 G.652.D & G.657.A1.
GQDN802
Universal OFC CLT (jelly filled): GLASS YARNS + LSZH + CST + LSZH (HIGH TEMP) with 1 Tube of Ø3.3mm 2f SM OS2 G.652.D & G.657.A1. GQDN802
Universal (Indoor/Outdoor) high installation temperature optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 2 fibers SM OS2 G.652.D & G.657.A1.

Universal (Indoor/Outdoor) high installation temperature optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 2 fibers SM OS2 G.652.D & G.657.A1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GQDN802
Product Name Universal OFC CLT (jelly filled): GLASS YARNS + LSZH + CST + LSZH (HIGH TEMP) with 1 Tube of Ø3.3mm 2f SM OS2 G.652.D & G.657.A1.
Cable Weight 0.2783 lbs/ft (0.4141 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-TB-P-M4-1-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00013 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details