Belden Inc. Universal OFC CLT (jelly filled): GLASS YARNS + CST + LSZH (HIGH TEMP) with 1 Tube of Ø3.3mm 6f MM OM4. GQCNE06

Description
Universal (Indoor/Outdoor) high installation temperature optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 6 fibers MM OM4.
Description
Universal (Indoor/Outdoor) high installation temperature optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 6 fibers MM OM4.
Datasheet
Datasheet Summary
Powered by GS/AI

The GQCNE06 is a Universal Optical Fiber Central Loose Tube cable designed for both indoor and outdoor applications. It features a jelly-filled tube construction with glass yarns providing strength, and is protected by a Corrugated Steel Tape armor, enhancing its resistance to rodent damage. The cable has a nominal diameter of 3.3mm and contains 6 fibers of multimode OM4 type. This cable is suitable for structured wiring systems, including industrial backbones, campus networks, and direct burial installations. It is designed to operate within a temperature range of -30 ¬8C to +70 ¬8C and can be installed in temperatures from -5 ¬8C to +50 ¬8C. The cable is water-blocking and features a Low Smoke Zero Halogen (LSZH) outer jacket, which is flame retardant and compliant with various safety standards. Optical performance specifications include a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. The cable also has a minimum bend radius of 180 mm and can withstand a maximum tensile strength of 2400 N during installation. Overall, the GQCNE06 is a robust option for engineers seeking a reliable fiber optic solution for diverse environmental conditions.

Datasheet Summary
Powered by GS/AI

The GQCNE06 is a Universal Optical Fiber Central Loose Tube cable designed for both indoor and outdoor applications. It features a jelly-filled tube construction with glass yarns providing strength, and is protected by a Corrugated Steel Tape armor, enhancing its resistance to rodent damage. The cable has a nominal diameter of 3.3mm and contains 6 fibers of multimode OM4 type. This cable is suitable for structured wiring systems, including industrial backbones, campus networks, and direct burial installations. It is designed to operate within a temperature range of -30 ¬8C to +70 ¬8C and can be installed in temperatures from -5 ¬8C to +50 ¬8C. The cable is water-blocking and features a Low Smoke Zero Halogen (LSZH) outer jacket, which is flame retardant and compliant with various safety standards. Optical performance specifications include a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. The cable also has a minimum bend radius of 180 mm and can withstand a maximum tensile strength of 2400 N during installation. Overall, the GQCNE06 is a robust option for engineers seeking a reliable fiber optic solution for diverse environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC CLT (jelly filled): GLASS YARNS + CST + LSZH (HIGH TEMP) with 1 Tube of Ø3.3mm 6f MM OM4. - GQCNE06 - Belden Inc.
St. Louis, MO, United States
Universal OFC CLT (jelly filled): GLASS YARNS + CST + LSZH (HIGH TEMP) with 1 Tube of Ø3.3mm 6f MM OM4.
GQCNE06
Universal OFC CLT (jelly filled): GLASS YARNS + CST + LSZH (HIGH TEMP) with 1 Tube of Ø3.3mm 6f MM OM4. GQCNE06
Universal (Indoor/Outdoor) high installation temperature optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 6 fibers MM OM4.

Universal (Indoor/Outdoor) high installation temperature optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 6 fibers MM OM4.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GQCNE06
Product Name Universal OFC CLT (jelly filled): GLASS YARNS + CST + LSZH (HIGH TEMP) with 1 Tube of Ø3.3mm 6f MM OM4.
Cable Weight 0.1548 lbs/ft (0.2303 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Patch Cord, High Power Density, 500-1100 nm, F-MSC-C, 5 m, FC. - F-MSC-C-5FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 600 µm (23.62 mils)
Connector Type FC; FC/UPC
View Details