Belden Inc. Universal OFC : GLASS YARNS + CST + LSZH (HIGH TEMP) with 1 Tube of Ø4.2mm 16f SM OS2 G.652.D & G.657.A1. GQCB816

Description
Universal (Indoor/Outdoor) high installation temperature optical fiber cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 4.2mm with 16 fibers SM OS2 G.652.D & G.657.A1.
Datasheet
Description
Universal (Indoor/Outdoor) high installation temperature optical fiber cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 4.2mm with 16 fibers SM OS2 G.652.D & G.657.A1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal OFC : GLASS YARNS + CST + LSZH (HIGH TEMP) with 1 Tube of Ø4.2mm 16f SM OS2 G.652.D & G.657.A1. - GQCB816 - Belden Inc.
St. Louis, MO, United States
Universal OFC : GLASS YARNS + CST + LSZH (HIGH TEMP) with 1 Tube of Ø4.2mm 16f SM OS2 G.652.D & G.657.A1.
GQCB816
Universal OFC : GLASS YARNS + CST + LSZH (HIGH TEMP) with 1 Tube of Ø4.2mm 16f SM OS2 G.652.D & G.657.A1. GQCB816
Universal (Indoor/Outdoor) high installation temperature optical fiber cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 4.2mm with 16 fibers SM OS2 G.652.D & G.657.A1.

Universal (Indoor/Outdoor) high installation temperature optical fiber cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 4.2mm with 16 fibers SM OS2 G.652.D & G.657.A1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GQCB816
Product Name Universal OFC : GLASS YARNS + CST + LSZH (HIGH TEMP) with 1 Tube of Ø4.2mm 16f SM OS2 G.652.D & G.657.A1.
Cable Weight 0.2203 lbs/ft (0.3278 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber, Singlemode, 1550-1650 nm, Bridging Fiber - F-SM1500-7.8/125 - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.2300 to 0.2500
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-M4-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
QSFP DD 200G AOC - FODDD43P00007 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details